ACCRAbond, Inc. Datasheets for Conformal Coatings
Conformal coatings encapsulate circuit boards and their electronic components in order to prevent the ingress of moisture, fungus, dust and other environmental contaminants.
Conformal Coatings: Learn more
| Product Name | Notes |
|---|---|
| INSTAbond® 812 A low viscosity, two part epoxy system that is for all types of room temperature curing adhesive applications including Casting, Encapsulating and 100% solids coatings that require cure... | |
| INSTAbond® 812FR A low viscosity, two part, UL94 V0 epoxy system that is for all types of room temperature curing adhesive applications including Casting, Encapsulating and 100% solids coatings that... | |
| INSTAbond® 814 A two part, electrical grade epoxy system designed for casting and encapsulation applications and 100% solids coatings that cure at room temperature or with an elevated temperature cure. | |
| CONAP® CE-1170 is a single-component air drying room temperature curing acrylic conformal coating that meets the requirements of MIL-I-46058-C for Type AR coatings. | |
| CONAP® CE-1171 is a single-component acrylic conformal coating that has been formulated in Rule 66 exempt solvents and meets the latest requirements of MIL-I-46058-C for Type AR. | |
| CONATHANE® CE-1155 is a two-component, solvent-based polyurethane printed circuit board coating designed for use in adverse environments. CE-1155 provides outstanding resistance to moisture and good abrasion resistance. | |
| CONATHANE® CE-1155-35 is a two-component, high-performance, solvent-based polyurethane coating system for protecting circuit assemblies in adverse environments. | |
| CONATHANE® CE-1164 is a single-component, air drying, room temperature curing, polyurethane conformal coating which meets the requirements of MIL-I-46058-C for Type UR coatings and appears on the Qualified Products List... | |
| CONATHANE® CE-1175 is a single-component water based polyurethane conformal coating that meets the requirements of MIL-I-46058-C Type UR. | |
| INSTAbond® M810 -- a two-part epoxy compound that is used in potting, casting, encapsulation, adhesive and coatings applications. Key benefits include excellent adhesion, good water resistance, good toughness and flexibility. | |
| INSTAbond® M810-1 -- a two-part, epoxy compound that is used in potting, casting, encapsulation, adhesive and coatings applications Key benefits include excellent adhesion, good water resistance, good toughness and flexibility. | |
| INSTAbond® M810B -- a two-part, black epoxy compound formulated to the requirements of DWG # B5-81-159 that is used in potting, casting, encapsulation, adhesive and coatings applications Key benefits include... |