ACCRAbond, Inc. INSTAbond® Anaerobic Retaining Compound INSTAbond® 288

Description
Type 3 green retaining compound. Certified to ASTM D 5363-03 AN0421 & MIL-R-46082 Type 3. Replaces Loctite 635. Federal National Stock Numbers: 8030-00-181-7603, 8030-00-614-9206
Description
Type 3 green retaining compound. Certified to ASTM D 5363-03 AN0421 & MIL-R-46082 Type 3. Replaces Loctite 635. Federal National Stock Numbers: 8030-00-181-7603, 8030-00-614-9206
Datasheet
Datasheet Summary
Powered by GS/AI

INSTAbond® 288 is a high-strength, high-viscosity anaerobic retaining compound designed for bonding cylindrical parts and threaded fasteners. It offers a fast set time, achieving fixture times of 7-10 minutes on unprimed steel at 25 °C, and full cure within 12-24 hours. The product is suitable for applications requiring high shear strength, with a shear strength of 3,500 psi after 24 hours at 25 °C. It operates effectively within a temperature range of -65 to 400 ¬?F and can fill gaps between 0.005,Äù and 0.012,Äù. This compound is not recommended for use in pure oxygen environments or with chlorine-containing materials and is unsuitable for plastic parts. Proper surface preparation is essential, requiring cleaning and degreasing with appropriate solvents. The product has a shelf life of 18 months when stored below 100 ¬?F and out of direct sunlight.

Datasheet Summary
Powered by GS/AI

INSTAbond® 288 is a high-strength, high-viscosity anaerobic retaining compound designed for bonding cylindrical parts and threaded fasteners. It offers a fast set time, achieving fixture times of 7-10 minutes on unprimed steel at 25 °C, and full cure within 12-24 hours. The product is suitable for applications requiring high shear strength, with a shear strength of 3,500 psi after 24 hours at 25 °C. It operates effectively within a temperature range of -65 to 400 ¬?F and can fill gaps between 0.005,Äù and 0.012,Äù. This compound is not recommended for use in pure oxygen environments or with chlorine-containing materials and is unsuitable for plastic parts. Proper surface preparation is essential, requiring cleaning and degreasing with appropriate solvents. The product has a shelf life of 18 months when stored below 100 ¬?F and out of direct sunlight.

Suppliers

Company
Product
Description
Supplier Links
INSTAbond® Anaerobic Retaining Compound - INSTAbond® 288 - ACCRAbond, Inc.
Olive Branch, MS, USA
INSTAbond® Anaerobic Retaining Compound
INSTAbond® 288
INSTAbond® Anaerobic Retaining Compound INSTAbond® 288
Type 3 green retaining compound. Certified to ASTM D 5363-03 AN0421 & MIL-R-46082 Type 3. Replaces Loctite 635. Federal National Stock Numbers: 8030-00-181-7603, 8030-00-614-9206

Type 3 green retaining compound. Certified to ASTM D 5363-03 AN0421 & MIL-R-46082 Type 3. Replaces Loctite 635. Federal National Stock Numbers: 8030-00-181-7603, 8030-00-614-9206

Supplier's Site Datasheet

Technical Specifications

  ACCRAbond, Inc.
Product Category Industrial Adhesives
Product Number INSTAbond® 288
Product Name INSTAbond® Anaerobic Retaining Compound
Cure / Technology Anaerobic
Type / Form Liquid
Features Threadlocker or Retainer
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Structural Adhesives - Fusionbond 3751-10 - 33751-10AB46; 33751-10AB22 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Vinyl; Acrylic
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Adhesives - 2391516 - RS Components, Ltd.
Specs
Type / Form Liquid
Use Temperature 302 F (150 C)
View Details
3 suppliers
Dymax Ultra Light-Weld® 3099 UV Curing Adhesive Clear 1 L Bottle - 3099 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 150 cP
Tensile (Break) 2800 psi (19305 KPa)
View Details