SWAN Analytical USA, INC. Datasheets for Water Quality Testing Instruments

Water quality testing instruments are used to test water for chemical and biological agents, and to measure variables such as clarity and rate of movement.
Water Quality Testing Instruments: Learn more

Product Name Notes
Features Measuring and control transmitter for panel installation in a Noryl® resin enclosure, 96 x 96 x 120 mm (DIN 43700). Conductivity measurement range from 0.05 μS/cm to 100 mS/cm.
Features Measuring and control transmitter in rugged aluminum enclosure (IP 66). Wide conductivity measurement range from 0 to 2000 mS/cm. For the measurement of specific conductivity, concentrations (for NaCl, NaOH...
Features Temperature controlled reaction chamber. Programmable automatic calibration. Specially designed peristaltic pump for long tube life. Multistream capabilities with internal and external sample selection. Internal data logger accessible by HyperTerminal.
Analyzer for the continuous measurement of sodium ions in trace amounts in high purity water applications and steam generation. Features Complete Sodium analyzer panel-mounted for easy wall installation. Lowest available...
Colorimetric phosphate analyzer for boiler water applications. Features Measuring range: 0.01 to 50 ppm Specially designed peristaltic pump for long tube life. Multistream capability (up to four channels). Programmable automatic...
Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, hypochlorus acid, chlorine dioxide, ozone, bromine, iodine and monochloramine. Features For the continuous online determination...
Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, monochloramine, total residual chlorine and combined chlorine. Features For the continuous online determination of disinfectants...
Colorimetric process analyzer (DPD-method) for measurement and dosing control of total chlorine and calculation of dichloramine. Features For the continuous online determination of disinfectants based on the DPD colorimetric method...
Colorimetric process analyzer for silica in high purity water. Includes sample concentration module for low ppt detection limit. Temperature controlled reaction chamber. Programmable automatic calibration. Specially designed peristaltic pump for...
Colorimetric process analyzer for the automatic, continuous measurement of phosphate. Features Measuring range: 0.01 to 10 ppm (mg/L) PO4 Based on colorimetric measurement principle according to ISO 6878 Complete...
Colorimetric process analyzer for the automatic, continuous measurement of phosphate.Measuring range: 0.1 to 50 ppm (mg/L) PO4Based on colorimetric measurement principle.Complete system including measurement and control electronics, photometer, flow indicator,...
Complete monitor for hydrazine or carbohydrazide on stainless steel mounting panel. Features Amperometric three-electrode system with extremely stable zero point. Sample conditioning with highly effective diisopropylamine. Factory tested and calibrated...
Complete monitoring system for the automatic, continuous measurement of silica in water steam cycles and high purity water. Measuring range: 0.5 to 1'000 ppbBased on colorimetric measurement principleComplete system including:...
Complete monitoring system for the automatic, continuous measurement of the conductivity before (specific / total conductivity) and after a cation exchanger (acid / cation conductivity). Calculation of the sample pH...
Complete monitoring system for the automatic, continuous measurement of the specific resistivity / specific conductivity in high purity water. Features Complete system mounted on stainless steel mounting panel Transmitter AMI...
Complete monitoring systemfor the automatic, continuous measurement of the specific (total) conductivity. Features Complete system with dedicated transmitter, high precision conductivity sensor and flow cell with needle valve and digital...
DescriptionMicroproc essor controlled system for the automatic and continuous measurement of disinfectants in potable water and swimming poolsAmperometric analyzer for disinfectans such as hypochlorous acid, free chlorine, chlorine dioxide, ozone,...
DescriptionMonitor for continuous measurement of Ammonium, Nitrate or Fluoride in potable water. Complete system mounted on PVC panel:Transmitter AMI ISE Universal in a rugged aluminum enclosure (IP 66).Flow cell M-Flow...
Designed for pharmaceutical applications with 2 signal outputs and 2 contact relays. The USP alert can be selected as a percentage ratio.
Electronic transmitter & controller for the measurement of conductivity in power cycles. Features For the measurement before (specific / total conductivity) or after a cation exchanger (acid / cationic conductivity).
Electronic transmitter & controller for the measurement of specific conductivity, concentration, salinity and TDS. Features Measuring and control transmitter for panel installation in a Noryl® resin enclosure, 96 x 96...
Electronic transmitter & controller for the measurement of the dissolved oxygen in potable water and effluents. Features Connections for a three-electrode oxygen sensor with integrated temperature probe, e.g. Swansensor Oxysafe1000...
Electronic transmitter & controller for the measurement of the dissolved oxygen in high purity water . Features Connections for a three-electrode oxygen sensor with integrated NT5k temperature probe, e.g. Swansensor...
Electronic transmitter / controller for the measurement of dissolved oxygen in high purity water. Features Sensor connections for Oxytrace G oxygen sensor with integrated NT5k temperature probe and for a...
Electronic transmitter / controller for the measurement of the specific conductivity, concentration of CIP solutions, salinity and TDS Features Measuring and control transmitter in a rugged aluminum enclosure (IP 66).
Electronic transmitter / controller for the measurement of the specific resistivity or specific conductivity in high purity water. Features Measuring and control transmitter for panel installation in a Noryl® resin...
Electronic transmitter / controller for the measurement of the specific resistivity or specific conductivity in high purity water. Features Measuring and control transmitter in a rugged aluminum enclosure (IP 66).
Electronic transmitter/controll er for panel insertion. Measuring and control transmitter for panel installation in a Noryl® resin enclosure (IP 54). Dimensions: 96 x 96 x 120 mm. Connections: 2 signal...
Electronic transmitter/controll er for the contnuous measurement of Ammonium. Sensors and accessories: Swansensor Ammonium in combination with reference electrode RefTemp for measurement of Ammonium (see data sheet of sensor). Swansensor...
Electronic transmitter/controll er for the contnuous measurement of Nitrate. Sensors and accessories: Swansensor Nitrate in combination with reference electrode RefTemp for measurement of Nitrate (see data sheet of sensor). Submerge...
Electronic transmitter/controll er for the measurement of turbidity; for wall mounting. Measuring range: 0.000 to 200 FNU/NTU with a precision of +/- 0.003 FNU or 1% of reading. For the...
Electronic transmitter/controll er for wall mounting. Measuring and control transmitter for field installation in aluminum box (IP 66). Dimensions: 180 x 140 x 70 mm. Connections: 2 signal outputs for...
For monitoring conductivity in a wide range (0.1 microS/cm to 100 mS/cm) in potable water, effluent and cooling water. Features 4-Electrode platinum conductivity sensor with built-in temperature probe. Excellent stability...
Hand-held instrument for the determination of disinfectants, dissolved iron, dissolved aluminium and pH-value. Features Photometer with state of the art microelectronics and clearly arranged display. Well-devised analytical set in portable...
Hand-held instrument for the determination of disinfectants, dissolved iron, dissolved aluminium, pH-value and ORP/redox-potential. Features Photo- and pH-combimeter with state of the art microelectronics and clearly arranged display. Well-devised analytical...
High precision monitor with three electrode Oxytrace G sensor for the continuous measurement of trace levels of dissolved oxygen in high purity water. Integrated auto verification with faraday electrode setup.
High precision monitor with three electrode Oxytrace G sensor for the continuous measurement of trace levels of dissolved oxygen in high purity water. Features Range: 0-20 ppm or 0-200 %...
High precision monitor with three electrode Oxytrace G sensor for the continuous measurement of trace levels of dissolved oxygen in high purity water. Integrated auto verification with faraday electrode setup.
High precision monitor with three electrode Oxytrace G sensor for the continuous measurement of trace levels of dissolved oxygen in high purity water. Mounted on a small panel (width: 280...
High Precision Nephelometer complying with ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of low level turbidity in pure and ultra pure water. Features Range: 0.000 to 100.0...
High Precision Nephelometer complying with ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of low level turbidity in pure water with up to 10 bar. Features Range: 0.000...
High precision, non-contact nephelometer based on ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of turbidity in pure water, potable water, surface water treatment and effluent. Features Range:...
High precision, non-contact nephelometer based on ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of turbidity in pure water, potable water, surface water treatment and effluent. Turbidimeter with...
High precision, non-contact nephelometer, approved alternative method to US EPA 180.1, for the continuous measurement of turbidity in potable water. Features Range: 0.000 to 100.0 NTU with a precision...
High precision, non-contact nephelometer, approved alternative method to US EPA 180.1, for the continuous measurement of turbidity in potable water. Turbidimeter with sample chamber and valve for chamber drain.
High precision, non-contact nephelometer based on ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of turbidity in feed water. Features Range: 0.000 to 200.0 FNU with a precision...
Instrument for the monitoring of ammonium based on ion-sensitive electrodes. Complete system mounted on panel: Features Transmitter FAM Ammonium in a tough aluminum enclosure (IP66). Swansensor Ammonium in combination with...
Microprocessor controlled system for the automatic and continuous measurement of disinfectants in potable water and swimming pools. Features Amperometric analyzer for disinfectans such as hypochlorous acid, free chlorine, chlorine dioxide,...
Monitor for continuous acid (cation) conductivity measurement. Features Complete system with dedicated transmitter, high precision conductivity sensor and flow cell with integrated cation column and automatic deaeration, needle valve and...
Monitor for continuous measurement of dissolved oxygen in potable water and effluents. Features Range: 0 - 20 ppm or 0 - 200% saturation Automatic air pressure compensation Automatic temperature compensation...
Monitor for continuous measurement of free fluoride ions in potable water. Complete system mounted on PVC panel: Features Transmitter FAM Fluoride in rugged aluminum housing; IP66; 180 x 140 x...
Monitor for continuous measurement of Nitrate in potable water and effluents Complete system mounted on PVC panel: Features Transmitter FAM Nitrate in a tough aluminum enclosure (IP66). Swansensor Nitrate in...
Monitor for continuous measurement of pH or redox (ORP) in high purity water, steam and condensate. Complete system mounted on stainless steel panel: Transmitter AMI pH-Redox in a rugged aluminum...
Monitor for continuous measurement of pH or redox (ORP) in potable water and effluents. Complete system mounted on PVC panel: Features Transmitter AMI pH-Redox in a rugged aluminum enclosure (IP...
Sodium analyzer for steam, condensate and high purity water in the range 0.1 - 10'000 ppb. Features For acidic samples with low pH ≥ 2 (e.g. sampling after cation exchangers).
Sodium analyzer for steam, condensate and high purity water in the range 0.1 - 10'000 ppb. Features For samples with pH ≥7 Reliable alkalization reagent addition system for diisopropylamine or...
The portable AMI INSPECTOR is a complete monitoring system mounted on a small panel with supporting stand and a rechargeable battery for stand-alone operation, designed as an inspection equipment for...
The portable AMI INSPECTOR is a complete on-line monitoring system mounted on a small panel with supporting stand and a rechargeable battery for stand-alone operation, designed as an inspection equipment...
Triple channel conductivity monitor for specific (total), acid (cation) and degassed conductivity. Features Includes easy to swap cation column with rinsed nuclear grade resin. Calculation of the pH value and...
Two channel electronic transmitter & controller for wall mounting. Features For simultaneous conductivity measurements before (specific / total conductivity) and after a cation exchanger (acid / cationic conductivity). Measuring range:...