SWAN Analytical USA, INC. AMU INDUCON A-13.471.100

Description
Electronic transmitter & controller for the measurement of specific conductivity, concentration, salinity and TDS. Features Measuring and control transmitter for panel installation in a Noryl® resin enclosure, 96 x 96 x 120 mm (DIN 43700). Wide conductivity measurement range from 0 to 2000 mS/cm. For the measurement of specific conductivity concentrations (for NaCl, NaOH and acids in %), salinity (as NaCl in %) and total dissolved solids (TDS as NaCl in %). Connections for an inductive (toroidal) condutivity sensor with built-in Pt1000 temperature probe (Swansensor Inducon1000) and for a digital SWAN sample flow meter. Temperature compensation with selectable coefficient or non-linear function for natural waters according to EN 27888. Big backlit LC display for measuring value, sample temperature, sample flow and operating status. Easy user menus in English, German, French and Spanish. Simple programming of all parameters by keypad. Data logger for 1’500 data records stored at a selectable interval. Serial interface included for data download to PC with Microsoft HyperTerminal. Galvanically separated sensor connection. Overvoltage protection for in- and outputs. Two current outputs (0/4 - 20 mA) for measured signals. Potential-free alarm contact as summary alarm indication for programmable alarm values and for instrument faults. Two potential-free contacts programmable as limit switch or PID-control. Input for potential-free contact to freeze the measuring value or to interrupt control in automated installations (hold function or remote-off).
Datasheet
Description
Electronic transmitter & controller for the measurement of specific conductivity, concentration, salinity and TDS. Features Measuring and control transmitter for panel installation in a Noryl® resin enclosure, 96 x 96 x 120 mm (DIN 43700). Wide conductivity measurement range from 0 to 2000 mS/cm. For the measurement of specific conductivity concentrations (for NaCl, NaOH and acids in %), salinity (as NaCl in %) and total dissolved solids (TDS as NaCl in %). Connections for an inductive (toroidal) condutivity sensor with built-in Pt1000 temperature probe (Swansensor Inducon1000) and for a digital SWAN sample flow meter. Temperature compensation with selectable coefficient or non-linear function for natural waters according to EN 27888. Big backlit LC display for measuring value, sample temperature, sample flow and operating status. Easy user menus in English, German, French and Spanish. Simple programming of all parameters by keypad. Data logger for 1’500 data records stored at a selectable interval. Serial interface included for data download to PC with Microsoft HyperTerminal. Galvanically separated sensor connection. Overvoltage protection for in- and outputs. Two current outputs (0/4 - 20 mA) for measured signals. Potential-free alarm contact as summary alarm indication for programmable alarm values and for instrument faults. Two potential-free contacts programmable as limit switch or PID-control. Input for potential-free contact to freeze the measuring value or to interrupt control in automated installations (hold function or remote-off).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMU INDUCON - A-13.471.100 - SWAN Analytical USA, INC.
Wheeling, IL, USA
AMU INDUCON
A-13.471.100
AMU INDUCON A-13.471.100
Electronic transmitter & controller for the measurement of specific conductivity, concentration, salinity and TDS. Features Measuring and control transmitter for panel installation in a Noryl® resin enclosure, 96 x 96 x 120 mm (DIN 43700). Wide conductivity measurement range from 0 to 2000 mS/cm. For the measurement of specific conductivity concentrations (for NaCl, NaOH and acids in %), salinity (as NaCl in %) and total dissolved solids (TDS as NaCl in %). Connections for an inductive (toroidal) condutivity sensor with built-in Pt1000 temperature probe (Swansensor Inducon1000) and for a digital SWAN sample flow meter. Temperature compensation with selectable coefficient or non-linear function for natural waters according to EN 27888. Big backlit LC display for measuring value, sample temperature, sample flow and operating status. Easy user menus in English, German, French and Spanish. Simple programming of all parameters by keypad. Data logger for 1’500 data records stored at a selectable interval. Serial interface included for data download to PC with Microsoft HyperTerminal. Galvanically separated sensor connection. Overvoltage protection for in- and outputs. Two current outputs (0/4 - 20 mA) for measured signals. Potential-free alarm contact as summary alarm indication for programmable alarm values and for instrument faults. Two potential-free contacts programmable as limit switch or PID-control. Input for potential-free contact to freeze the measuring value or to interrupt control in automated installations (hold function or remote-off).

Electronic transmitter & controller for the measurement of specific conductivity, concentration, salinity and TDS.

Features

  • Measuring and control transmitter for panel installation in a Noryl® resin enclosure, 96 x 96 x 120 mm (DIN 43700).
  • Wide conductivity measurement range from 0 to 2000 mS/cm.
  • For the measurement of specific conductivity concentrations (for NaCl, NaOH and acids in %), salinity (as NaCl in %) and total dissolved solids (TDS as NaCl in %).
  • Connections for an inductive (toroidal) condutivity sensor with built-in Pt1000 temperature probe (Swansensor Inducon1000) and for a digital SWAN sample flow meter.
  • Temperature compensation with selectable coefficient or non-linear function for natural waters according to EN 27888.
  • Big backlit LC display for measuring value, sample temperature, sample flow and operating status.
  • Easy user menus in English, German, French and Spanish. Simple programming of all parameters by keypad.
  • Data logger for 1’500 data records stored at a selectable interval. Serial interface included for data download to PC with Microsoft HyperTerminal.
  • Galvanically separated sensor connection.
  • Overvoltage protection for in- and outputs.
  • Two current outputs (0/4 - 20 mA) for measured signals.
  • Potential-free alarm contact as summary alarm indication for programmable alarm values and for instrument faults.
  • Two potential-free contacts programmable as limit switch or PID-control.
  • Input for potential-free contact to freeze the measuring value or to interrupt control in automated installations (hold function or remote-off).
Supplier's Site Datasheet

Technical Specifications

  SWAN Analytical USA, INC.
Product Category Water Quality Testing Instruments
Product Number A-13.471.100
Product Name AMU INDUCON
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids (optional feature)
Form Factor Panel
Instrument Specific Features Automatic Temperature Compensation
Number of Control Relays 2
Process Temp -22 to 482 F (-30 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

PFAS 40-Analyte Water Test Kit For EPA Reporting -  - DOD Technologies Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Display Type None
View Details
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
UviTec UV254 Field Meter -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Features and Functionality Battery Powered (optional feature); Self-test / Diagnostics
View Details
Fully automated water analysis - MATi 01 - Metrohm USA, Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details