SWAN Analytical USA, INC. Datasheets for Turbidity Instruments

Turbidity instruments measure the average volume of light scattering over a defined angular range. Both particle size and concentration of suspended solids as well as dissolved solids can affect the reading.
Turbidity Instruments: Learn more

Product Name Notes
Electronic transmitter/controll er for the measurement of turbidity; for wall mounting. Measuring range: 0.000 to 200 FNU/NTU with a precision of +/- 0.003 FNU or 1% of reading. For the...
High Precision Nephelometer complying with ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of low level turbidity in pure and ultra pure water. Features Range: 0.000 to 100.0...
High Precision Nephelometer complying with ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of low level turbidity in pure water with up to 10 bar. Features Range: 0.000...
High precision, non-contact nephelometer based on ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of turbidity in pure water, potable water, surface water treatment and effluent. Features Range:...
High precision, non-contact nephelometer based on ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of turbidity in pure water, potable water, surface water treatment and effluent. Turbidimeter with...
High precision, non-contact nephelometer, approved alternative method to US EPA 180.1, for the continuous measurement of turbidity in potable water. Features Range: 0.000 to 100.0 NTU with a precision...
High precision, non-contact nephelometer, approved alternative method to US EPA 180.1, for the continuous measurement of turbidity in potable water. Turbidimeter with sample chamber and valve for chamber drain.
High precision, non-contact nephelometer based on ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of turbidity in feed water. Features Range: 0.000 to 200.0 FNU with a precision...