SWAN Analytical USA, INC. Datasheets for Ion Selective Electrodes
Ion selective electrodes measure the potential of a specific ion in solution. This potential is measured against a stable reference electrode of constant potential.
Ion Selective Electrodes: Learn more
| Product Name | Notes |
|---|---|
| Ammonium-sensitive electrode system for measuring in potable water and effluents. Swansensor Ammonium (NH4-N) and RefTemp Ammonium sensor: Sensor with ion sensitive membrane in mechanically and chemically inert plastic case (IP... | |
| Ammonium-sensitive electrode system for measuring in potable water and effluents. Swansensor Potassium Automatic compensation of ion interference with Swansensor Potassium. | |
| Nitrate-sensitive electrode system for measuring in potable water and effluents. Swansensors Nitrate (N03-N) and RefTemp Nitrate sensor: Sensor with ion sensitive membrane in mechanically and chemically inert plastic case (IP... | |
| Swansensor Reference Na, Ø 12 mm, screw plug, without cable, incl. 100 ml filling solution | |
| Swansensor Sodium, Ø 12 mm, screw plug, without cable | |
| Maintenance-free reference electrode in mechanically and chemically inert plastic case (IP 68) with excellent life time. Integrated temperature sensor. Ag/AgCl-reference system protected against poisoning. |