Electronic transmitter / controller for the measurement of the specific conductivity, concentration of CIP solutions, salinity and TDS
Features
Measuring and control transmitter in a rugged aluminum enclosure (IP 66).
For the connection of a four-electrode conductivity sensor with integrated Pt1000 temperature sensor like Swansensor Shurecon P or Swansensor Shurecon S.
Measurement range from 0.05 μS/cm to 100 mS/cm.
For the measurement of specific conductivity, concentrations (for NaCl, NaOH and acids in %), salinity (as NaCl in %) and total dissolved solids (TDS in %).
Big backlit LCD display for the reading of measuring value, sample temperature, sample flow and operating status.
Easy user menus in English, German, French and Spanish. Simple programming of all parameters by keypad.
Galvanically separated sensor connection.
Temperature compensation with selectable coefficient or non linear function for natural waters according to EN 27888 / DIN 38404.
Overvoltage protection for in- and outputs.
Two current signal outputs (0/4 - 20 mA) for measured signals.
Potential-free alarm contact as summary alarm indication for programmable alarm values and for instrument faults.
Two potential-free contacts programmable as limit switch or PID-control.
Input for potential-free contact to freeze the measuring value or to interrupt control in automated installations (hold function or remote-off).
Electronic transmitter / controller for the measurement of the specific conductivity, concentration of CIP solutions, salinity and TDS
Features
- Measuring and control transmitter in a rugged aluminum enclosure (IP 66).
- For the connection of a four-electrode conductivity sensor with integrated Pt1000 temperature sensor like Swansensor Shurecon P or Swansensor Shurecon S.
- Measurement range from 0.05 μS/cm to 100 mS/cm.
- For the measurement of specific conductivity, concentrations (for NaCl, NaOH and acids in %), salinity (as NaCl in %) and total dissolved solids (TDS in %).
- Big backlit LCD display for the reading of measuring value, sample temperature, sample flow and operating status.
- Easy user menus in English, German, French and Spanish. Simple programming of all parameters by keypad.
- Galvanically separated sensor connection.
- Temperature compensation with selectable coefficient or non linear function for natural waters according to EN 27888 / DIN 38404.
- Overvoltage protection for in- and outputs.
- Two current signal outputs (0/4 - 20 mA) for measured signals.
- Potential-free alarm contact as summary alarm indication for programmable alarm values and for instrument faults.
- Two potential-free contacts programmable as limit switch or PID-control.
- Input for potential-free contact to freeze the measuring value or to interrupt control in automated installations (hold function or remote-off).