Designed for pharmaceutical applications with 2 signal outputs and 2 contact relays. The USP alert can be selected as a percentage ratio.
| SWAN Analytical USA, INC. | |
|---|---|
| Product Category | Water Quality Testing Instruments |
| Product Number | A-13.680.100 |
| Product Name | AMU Pharmacon |
| Water Quality Parameters | Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids |
| Form Factor | Panel |
| Instrument Specific Features | Automatic Temperature Compensation |
| Number of Control Relays | 2 |
| Process Temp | -22 to 482 F (-30 to 250 C) |