SWAN Analytical USA, INC. Analyzer AMI Codes-II CC A-23.421.700.0

Description
Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, monochloramine, total residual chlorine and combined chlorine. Features For the continuous online determination of disinfectants based on the DPD colorimetric method (EN ISO 7393-2; APHA 4500-Cl G). Measurement values : free chlorine, monochloramine, total residual chlorine, combined chlorine, flow and if installed pH and temperature. Complete system including measurement and control electronics, photometer, flow indicator, reaction chamber, reagent dosing system and reagent containers. Integrated pH measurement with temperature compensation (available as option). All usual dosing devices for disinfectants and pH control can be connected either through relays or analog output signals. Two independent controllers can operate simultaneously.
Datasheet
Description
Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, monochloramine, total residual chlorine and combined chlorine. Features For the continuous online determination of disinfectants based on the DPD colorimetric method (EN ISO 7393-2; APHA 4500-Cl G). Measurement values : free chlorine, monochloramine, total residual chlorine, combined chlorine, flow and if installed pH and temperature. Complete system including measurement and control electronics, photometer, flow indicator, reaction chamber, reagent dosing system and reagent containers. Integrated pH measurement with temperature compensation (available as option). All usual dosing devices for disinfectants and pH control can be connected either through relays or analog output signals. Two independent controllers can operate simultaneously.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer AMI Codes-II CC - A-23.421.700.0 - SWAN Analytical USA, INC.
Wheeling, IL, USA
Analyzer AMI Codes-II CC
A-23.421.700.0
Analyzer AMI Codes-II CC A-23.421.700.0
Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, monochloramine, total residual chlorine and combined chlorine. Features For the continuous online determination of disinfectants based on the DPD colorimetric method (EN ISO 7393-2; APHA 4500-Cl G). Measurement values : free chlorine, monochloramine, total residual chlorine, combined chlorine, flow and if installed pH and temperature. Complete system including measurement and control electronics, photometer, flow indicator, reaction chamber, reagent dosing system and reagent containers. Integrated pH measurement with temperature compensation (available as option). All usual dosing devices for disinfectants and pH control can be connected either through relays or analog output signals. Two independent controllers can operate simultaneously.

Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, monochloramine, total residual chlorine and combined chlorine.

Features

  • For the continuous online determination of disinfectants based on the DPD colorimetric method (EN ISO 7393-2; APHA 4500-Cl G).
  • Measurement values : free chlorine, monochloramine, total residual chlorine, combined chlorine, flow and if installed pH and temperature.
  • Complete system including measurement and control electronics, photometer, flow indicator, reaction chamber, reagent dosing system and reagent containers.
  • Integrated pH measurement with temperature compensation (available as option).
  • All usual dosing devices for disinfectants and pH control can be connected either through relays or analog output signals. Two independent controllers can operate simultaneously.
Supplier's Site Datasheet

Technical Specifications

  SWAN Analytical USA, INC.
Product Category Water Quality Testing Instruments
Product Number A-23.421.700.0
Product Name Analyzer AMI Codes-II CC
Water Quality Parameters Water Quality Measurement Instrument; pH; ISE Meter
Form Factor Panel
Instrument Specific Features Automatic Temperature Compensation
Number of Control Relays 2
Process Temp -22 to 212 F (-30 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

PFAS 18-Analyte Water Test Kit For EPA Reporting -  - DOD Technologies Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Display Type None
View Details
PH Meter - PCE-PH 228 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Instrument Specific Features Automatic Temperature Compensation
View Details
Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details
Oil in Water Analyser - HydroSense 4410-OCM - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Modular
Oil in Water Monitor 0 to 250 ppm
View Details