SWAN Analytical USA, INC. Datasheets for pH Electrodes
pH electrodes are analytical sensors for measuring potential of hydrogen (pH), the negative logarithm of the hydrogen ion activity in solution.
pH Electrodes: Learn more
| Product Name | Notes |
|---|---|
| Combined electrode with gel filling for standard applications, PG13.5, screw plug. Features Maintenance-free pH electrode in mechanically and chemically inert plastic case (IP68) with excellent life time. Poisoning protected Ag/AgCl-reference... | |
| Combined electrode with gel filling for waste water applications, PG 13.5, screw plug. Features Maintenance-free pH electrode in mechanically and chemically inert plastic case (IP 68) with excellent life time. | |
| pH sensor with reference electrode in mechanically and chemically inert plastic case (IP68) for the measurement of pH in power plants. Features Poisoning protected Ag/AgCl-reference system. Clogging of the reference... | |
| Reference electrode for Swansensors pH FL and Redox FL including filling solution. Features Electrode in mechanically and chemically inert plastic case (IP68). Poisoning protected Ag/AgCl-reference system. Clogging of the reference... | |
| Sensor without reference electrode (use A-87.860.100), PG13.5, screw plug | |
| Standard pH electrode with 1 meter cable, BNC plug and calibration kit | |
| Swansensor ORP (Redox) with cable and calibration solution 475 mV (40 ml). | |
| Swansensor pH FL, Ø 12 mm, screw plug, without cable, with adapter for sodium flow cell | |
| Swansensor pH with cable and calibration solutions pH 7 and pH 9 (2 x 40 ml) |