The Monitor AMI Trides (part number A-26.111.000) is a microprocessor-contr
Microprocessor controlled system for the automatic and continuous measurement of disinfectants in potable water and swimming pools.
Features
| SWAN Analytical USA, INC. | |
|---|---|
| Product Category | Water Quality Testing Instruments |
| Product Number | A-26.111.000 |
| Product Name | Monitor AMI Trides |
| Water Quality Parameters | Water Quality Measurement Instrument; pH; ISE Meter |
| Form Factor | Panel |
| Instrument Specific Features | Automatic Temperature Compensation |
| Number of Control Relays | 2 |
| Process Temp | -22 to 212 F (-30 to 100 C) |