The portable AMI INSPECTOR is a complete on-line monitoring system mounted on a small panel with supporting stand and a rechargeable battery for stand-alone operation, designed as an inspection equipment for quality assurance of online, conductivity process monitors.
Features
| SWAN Analytical USA, INC. | |
|---|---|
| Product Category | Water Quality Testing Instruments |
| Product Number | A-75.310.002 |
| Product Name | QA-Monitor AMI INSPECTOR Conductivity, 2m |
| Water Quality Parameters | Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids (optional feature) |
| Form Factor | Portable |
| Instrument Specific Features | Automatic Temperature Compensation |
| Number of Control Relays | 2 |
| Process Temp | -22 to 266 F (-30 to 130 C) |