SWAN Analytical USA, INC. Datasheets for Conductivity and Resistivity Meters
Conductivity meters, dissolved solids meters, and resistivity meters are analytical instruments that measure the conductivity, dissolved solids, and/or resistivity of a liquid sample.
Conductivity and Resistivity Meters: Learn more
| Product Name | Notes |
|---|---|
| Features Measuring and control transmitter for panel installation in a Noryl® resin enclosure, 96 x 96 x 120 mm (DIN 43700). Conductivity measurement range from 0.05 μS/cm to 100 mS/cm. | |
| Complete monitoring system for the automatic, continuous measurement of the conductivity before (specific / total conductivity) and after a cation exchanger (acid / cation conductivity). Calculation of the sample pH... | |
| Complete monitoring system for the automatic, continuous measurement of the specific resistivity / specific conductivity in high purity water. Features Complete system mounted on stainless steel mounting panel Transmitter AMI... | |
| Complete monitoring systemfor the automatic, continuous measurement of the specific (total) conductivity. Features Complete system with dedicated transmitter, high precision conductivity sensor and flow cell with needle valve and digital... | |
| Designed for pharmaceutical applications with 2 signal outputs and 2 contact relays. The USP alert can be selected as a percentage ratio. | |
| Electronic transmitter & controller for the measurement of conductivity in power cycles. Features For the measurement before (specific / total conductivity) or after a cation exchanger (acid / cationic conductivity). | |
| Electronic transmitter & controller for the measurement of specific conductivity, concentration, salinity and TDS. Features Measuring and control transmitter for panel installation in a Noryl® resin enclosure, 96 x 96... | |
| Electronic transmitter / controller for the measurement of the specific conductivity, concentration of CIP solutions, salinity and TDS Features Measuring and control transmitter in a rugged aluminum enclosure (IP 66). | |
| Electronic transmitter / controller for the measurement of the specific resistivity or specific conductivity in high purity water. Features Measuring and control transmitter for panel installation in a Noryl® resin... | |
| Electronic transmitter / controller for the measurement of the specific resistivity or specific conductivity in high purity water. Features Measuring and control transmitter in a rugged aluminum enclosure (IP 66). | |
| For monitoring conductivity in a wide range (0.1 microS/cm to 100 mS/cm) in potable water, effluent and cooling water. Features 4-Electrode platinum conductivity sensor with built-in temperature probe. Excellent stability... | |
| Monitor for continuous acid (cation) conductivity measurement. Features Complete system with dedicated transmitter, high precision conductivity sensor and flow cell with integrated cation column and automatic deaeration, needle valve and... | |
| The portable AMI INSPECTOR is a complete monitoring system mounted on a small panel with supporting stand and a rechargeable battery for stand-alone operation, designed as an inspection equipment for... | |
| The portable AMI INSPECTOR is a complete on-line monitoring system mounted on a small panel with supporting stand and a rechargeable battery for stand-alone operation, designed as an inspection equipment... | |
| Triple channel conductivity monitor for specific (total), acid (cation) and degassed conductivity. Features Includes easy to swap cation column with rinsed nuclear grade resin. Calculation of the pH value and... |