High precision monitor with three electrode Oxytrace G sensor for the continuous measurement of trace levels of dissolved oxygen in high purity water.
Mounted on a small panel (width: 280 mm, height: 180 mm).
Features
SWAN Analytical USA, INC. | |
---|---|
Product Category | Water Quality Testing Instruments |
Product Number | A-22.411.000 |
Product Name | Monitor AMI Oxytrace Compact Version |
Water Quality Parameters | Water Quality Measurement Instrument; DissolvedO2 |
Form Factor | Panel |
Instrument Specific Features | Automatic Temperature Compensation |
Number of Control Relays | 2 |
Process Temp | -22 to 266 F (-30 to 130 C) |