SWAN Analytical USA, INC. Datasheets for Chemical Additives and Agents
Chemical additives and agents include a wide range of materials added to polymer resins, paints and coatings, or adhesives to modify specific processing or end-use properties.
Chemical Additives and Agents: Learn more
| Product Name | Notes |
|---|---|
| 40 capsules for the determination of cyanuric acid | |
| 8Sets. of Oxycone Online KJ For the determination of: monochloramine or ozone using AMI Codes-II or total chlorine using AMI Codes-II TC or monochloramine and total chlorine using AMI Codes-II... | |
| Buffer solution. | |
| Calibration solution 1.413ms (25°C), 1'000ml, for Swansensor Shurecon P/S. | |
| Calibration Solution ph 4 1000ml | |
| Calibration Solution ph 4 200ml | |
| Calibration Solution ph 4 40ml | |
| Calibration Solution ph 7 1000ml | |
| Calibration Solution ph 7 200ml | |
| Calibration Solution ph 7 40ml | |
| Calibration Solution ph 9 1000ml | |
| Calibration Solution ph 9 200ml | |
| Calibration Solution ph 9 40ml | |
| Electrolyte bottle with 50ml filling solution for Swansensor Oxysafe & Oxytrace. | |
| Filling solution for reference electrode, 100ml | |
| Filling solution for Swansensor pH SI, Redox SI and Reference FL, 200ml. | |
| Filling solution for Swansensor pH SI, Redox SI and Reference FL, 30ml. | |
| Filling solution for Swansensor pH SI, Redox SI and Reference FL, 500ml. | |
| Fluoride Standard Solution 1000ppm, Bottle With 100ml | |
| For calibration of Sodium analyzer. Bottle of 100 ml Sodium standard 1'000 ppm for dilution. | |
| For Redox (ORP) sensor verification. | |
| For the determination of free chlorine, chlorine dioxide and bromine. 8Sets.. For air transport according to IATA classified as "dangerous goods"! | |
| For the determination of total chlorine, monochloramine and ozone. 6 boxes with 8Sets. each. For air transport according to IATA classified as "dangerous goods"! | |
| High purity DPD for 200 tests. | |
| Phenolred for the determination of pH | |
| Phosphate standard solution 1000ppm, bottle with 100ml | |
| Potassiumiodide reagent | |
| Reagent for masking of free chlorine and ozone | |
| Reagent for the determination of dissolved iron (30ml) | |
| Reagent kit for 200 determinations of free chlorine and pH-Value (1x Oxycon Start, 1x Oxycon DPD 1a+1b, 1x Oxycon pH) | |
| Reagent kit for 200 determinations of free-, total- and bound-chlorine(1x Oxycon Start, 1x Oxycon DPD 1a+1b, 1x Oxycon 2) | |
| Reagent kit for 200 selective determinations of free chlorine, chlorine dioxide, bromine and iodine (1x Oxycon Start, 1x Oxycon DPD 1a+1b, 1x Oxycon GL) | |
| Reagent kit for 200 selective determinations of ozone (1x Oxycon DPD 1a+1b, 1x Oxycon 2, 1x Oxycon GL) | |
| Reagent kit for ca. 50 determinations of acid binding capacity ADC at 10° d (1x Oxycone IN, 1x Oxycone CH) | |
| Reagent set for 6 months of operation with sulphuric acid (transport restrictions apply!) | |
| Reagent set for 6 months of operation without sulphuric acid (transport restrictions apply! | |
| Reagent Set For COPRA Phosphate, For 1 Month | |
| Reagent set for COPRA Phosphate, for 6 month including 6 liter sulfuric acid. | |
| Reagent set for COPRA Phosphate, for 6 month without additional 6 liter sulfuric acid. | |
| Reagent Set For COPRA Silica, 1 Month | |
| Reagent set Oxycon On-line Phosphate | |
| Redox Calibration Solution 475mv, 1000ml | |
| Redox Calibration Solution 475mv, 200ml | |
| Silica standard solution, 100 ppm, 100 ml, for 1 year of operation | |
| Standard solution ammonium - nitrate, 10'000ppm (N) stabilized 100ml. | |
| Standard solution potassium chloride, 10'000ppm (K) stabilized 100ml. | |
| Tablets for 30 determination of dissolved aluminium |