SWAN Analytical USA, INC. Datasheets for Dissolved Oxygen Sensors
Dissolved oxygen sensors are used to measure the amount of oxygen dissolved in a unit volume of water. In water quality applications, such as aquaculture (including fish farming) and wastewater treatment, the amount of dissolved oxygen (DO) must be kept high.
Dissolved Oxygen Sensors: Learn more
| Product Name | Notes |
|---|---|
| Including 50ml filling solution, 3 spare membranes and sealing screw with O-Ring. | |
| Low level oxygen sensor (Clark Cell) with three electrodes (cathode, anode and guard) with built-in temperature probe, pre-filled and pre-mounted sensor cap. Features Sensor guard for shorter run-in time and... | |
| Sensor for the measurement of dissolved oxygen in the ppm range in water treatment technology. Features Precise oxygen measuring cell with integrated temperature measuring. Automatic monitoring of diaphragm integrity and... | |
| Swansensor Oxytrace for SOLO Oxytrace Swansensor Oxytrace oxygen sensor with 1m cable, 50 ml electrolyte and 2 replacement membranes. |