The Analyzer AMI Sodium P (part number A-24.411.100) is designed for the continuous measurement of dissolved sodium in the ppb range, specifically for steam, condensate, and high purity water samples with a pH of 7 or higher. It features a complete system mounted on a stainless steel panel, including a rugged aluminum transmitter with an IP66 rating, a flow cell equipped with a sodium sensor, reference and pH sensors, and a bubble detector. The analyzer offers a measuring range of 0.1 to 10,000 ppb Na with automatic range switching and temperature compensation. It includes a large backlit LCD display for simultaneous reading of all measured values and status information. The device supports a second sample stream option and programmable automatic sodium sensor regeneration, which is beneficial for maintaining sensor response at low sodium concentrations. Calibration is straightforward with a simple two-point process, and the analyzer is factory tested for immediate installation and operation. It operates on a power supply of 100-240 VAC or 10-36 VDC and includes multiple communication interface options such as Profibus DP, Modbus RTU, USB, and HART. The analyzer is suitable for environments with temperatures ranging from -10 to +50 °C and relative humidity of 10-90%.
Sodium analyzer for steam, condensate and high purity water in the range 0.1 - 10'000 ppb.
Features
| SWAN Analytical USA, INC. | |
|---|---|
| Product Category | Water Quality Testing Instruments |
| Product Number | A-24.411.100 |
| Product Name | Analyzer AMI Sodium P |
| Water Quality Parameters | Water Quality Measurement Instrument; pH; ISE Meter |
| Form Factor | Panel |
| Instrument Specific Features | Automatic Temperature Compensation |
| Number of Control Relays | 2 |
| Process Temp | 41 to 113 F (5 to 45 C) |