SWAN Analytical USA, INC. Datasheets for Reagents and Laboratory Chemicals
Reagents and laboratory chemicals include substances of sufficient purity for use in chemical analysis, chemical reactions or physical testing. Purity standards for reagents and laboratory chemicals are set by organizations such as ASTM International or the American Chemical Society.
Reagents and Laboratory Chemicals: Learn more
| Product Name | Notes |
|---|---|
| 40 capsules for the determination of cyanuric acid | |
| 8Sets. of Oxycone Online KJ For the determination of: monochloramine or ozone using AMI Codes-II or total chlorine using AMI Codes-II TC or monochloramine and total chlorine using AMI Codes-II... | |
| Buffer solution. | |
| Calibration solution 1.413ms (25°C), 1'000ml, for Swansensor Shurecon P/S. | |
| Electrolyte bottle with 50ml filling solution for Swansensor Oxysafe & Oxytrace. | |
| Filling solution for reference electrode, 100ml | |
| Filling solution for Swansensor pH SI, Redox SI and Reference FL, 200ml. | |
| Filling solution for Swansensor pH SI, Redox SI and Reference FL, 30ml. | |
| Filling solution for Swansensor pH SI, Redox SI and Reference FL, 500ml. | |
| Fluoride Standard Solution 1000ppm, Bottle With 100ml | |
| For the determination of free chlorine, chlorine dioxide and bromine. 8Sets.. For air transport according to IATA classified as "dangerous goods"! | |
| For the determination of total chlorine, monochloramine and ozone. 6 boxes with 8Sets. each. For air transport according to IATA classified as "dangerous goods"! | |
| High purity DPD for 200 tests. | |
| Phenolred for the determination of pH | |
| Phosphate standard solution 1000ppm, bottle with 100ml | |
| Potassiumiodide reagent | |
| Reagent for masking of free chlorine and ozone | |
| Reagent for the determination of dissolved iron (30ml) | |
| Reagent kit for 200 determinations of free chlorine and pH-Value (1x Oxycon Start, 1x Oxycon DPD 1a+1b, 1x Oxycon pH) | |
| Reagent kit for 200 determinations of free-, total- and bound-chlorine(1x Oxycon Start, 1x Oxycon DPD 1a+1b, 1x Oxycon 2) | |
| Reagent kit for 200 selective determinations of free chlorine, chlorine dioxide, bromine and iodine (1x Oxycon Start, 1x Oxycon DPD 1a+1b, 1x Oxycon GL) | |
| Reagent kit for 200 selective determinations of ozone (1x Oxycon DPD 1a+1b, 1x Oxycon 2, 1x Oxycon GL) | |
| Reagent kit for ca. 50 determinations of acid binding capacity ADC at 10° d (1x Oxycone IN, 1x Oxycone CH) | |
| Reagent set for 6 months of operation with sulphuric acid (transport restrictions apply!) | |
| Reagent set for 6 months of operation without sulphuric acid (transport restrictions apply! | |
| Reagent Set For COPRA Phosphate, For 1 Month | |
| Reagent set for COPRA Phosphate, for 6 month including 6 liter sulfuric acid. | |
| Reagent set for COPRA Phosphate, for 6 month without additional 6 liter sulfuric acid. | |
| Reagent Set For COPRA Silica, 1 Month | |
| Reagent set Oxycon On-line Phosphate | |
| Standard solution ammonium - nitrate, 10'000ppm (N) stabilized 100ml. | |
| Tablets for 30 determination of dissolved aluminium |