SWAN Analytical USA, INC. Swansensor Turbiwell 7027 A-87.532.151

Description
High precision, non-contact nephelometer based on ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of turbidity in pure water, potable water, surface water treatment and effluent. Turbidimeter with sample chamber and valve for chamber drain. High precision secondary standards for quality assurance. Connection to the AMI Turbiwell transmitter with a fixed cable of maximum 15 meters.
Description
High precision, non-contact nephelometer based on ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of turbidity in pure water, potable water, surface water treatment and effluent. Turbidimeter with sample chamber and valve for chamber drain. High precision secondary standards for quality assurance. Connection to the AMI Turbiwell transmitter with a fixed cable of maximum 15 meters.
Datasheet
Datasheet Summary
Powered by GS/AI

The Swansensor Turbiwell 7027 is a nephelometric sensor designed for the automatic and continuous measurement of turbidity in accordance with ISO 7027. It is suitable for applications involving potable water, surface water treatment, and effluent monitoring. The sensor features a measuring range of 0.000 to 200 FNU/NTU, with a precision of ± (0.003 FNU + 1% of reading) and varying accuracy based on the turbidity level.

This product employs a non-contact measurement system, which prevents fouling on optical surfaces, and includes heated optics to avoid condensation. The sample chamber can be manually or automatically drained to facilitate sediment removal, and the sample compartment is designed for easy cleaning. The sensor is factory calibrated using formazine.

The operational conditions specify a flow rate of approximately 20 to 60 l/h, a maximum sample temperature of 20 °C above ambient, and an atmospheric drain outlet pressure. Sample connections include a 10 mm inlet nozzle and a 16 mm drain tubing. The product is compatible with the AMI Turbiwell transmitter and is available with various cable lengths and drain valve options.

Datasheet Summary
Powered by GS/AI

The Swansensor Turbiwell 7027 is a nephelometric sensor designed for the automatic and continuous measurement of turbidity in accordance with ISO 7027. It is suitable for applications involving potable water, surface water treatment, and effluent monitoring. The sensor features a measuring range of 0.000 to 200 FNU/NTU, with a precision of ± (0.003 FNU + 1% of reading) and varying accuracy based on the turbidity level.

This product employs a non-contact measurement system, which prevents fouling on optical surfaces, and includes heated optics to avoid condensation. The sample chamber can be manually or automatically drained to facilitate sediment removal, and the sample compartment is designed for easy cleaning. The sensor is factory calibrated using formazine.

The operational conditions specify a flow rate of approximately 20 to 60 l/h, a maximum sample temperature of 20 °C above ambient, and an atmospheric drain outlet pressure. Sample connections include a 10 mm inlet nozzle and a 16 mm drain tubing. The product is compatible with the AMI Turbiwell transmitter and is available with various cable lengths and drain valve options.

Suppliers

Company
Product
Description
Supplier Links
Swansensor Turbiwell 7027 - A-87.532.151 - SWAN Analytical USA, INC.
Wheeling, IL, USA
Swansensor Turbiwell 7027
A-87.532.151
Swansensor Turbiwell 7027 A-87.532.151
High precision, non-contact nephelometer based on ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of turbidity in pure water, potable water, surface water treatment and effluent. Turbidimeter with sample chamber and valve for chamber drain. High precision secondary standards for quality assurance. Connection to the AMI Turbiwell transmitter with a fixed cable of maximum 15 meters.

High precision, non-contact nephelometer based on ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of turbidity in pure water, potable water, surface water treatment and effluent.

Turbidimeter with sample chamber and valve for chamber drain.

High precision secondary standards for quality assurance.

Connection to the AMI Turbiwell transmitter with a fixed cable of maximum 15 meters.

Supplier's Site Datasheet

Technical Specifications

  SWAN Analytical USA, INC.
Product Category Water Quality Testing Instruments
Product Number A-87.532.151
Product Name Swansensor Turbiwell 7027
Water Quality Parameters Water Quality Measurement Instrument; Turbidity
Form Factor Panel
Process Temp 32 to 104 F (0 to 40 C)
Accuracy 1 ±% Full Scale
Turbidity Range 0.0 to 200 NTU (Nephelometric Turbidity Units)
Unlock Full Specs
to access all available technical data

Similar Products

Fully automated water analysis - MATi 01 - Metrohm USA, Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details
PFAS 18-Analyte Water Test Kit For EPA Reporting -  - DOD Technologies Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Display Type None
View Details
UviTec BOD/COD Field Meter -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Features and Functionality Battery Powered (optional feature); Self-test / Diagnostics
View Details
Oil in Water Monitor - 4100-OWM - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Panel
Oil in Water Monitor 10000 to 1000000 ppm
View Details