SWAN Analytical USA, INC. Datasheets for Ion Specific Electrode Meters
Ion specific electrode meters are millivolt meters that interface with ion selective electrodes (ISEs). These meters take the potential generated by the electrode and convert it into units of concentration.
Ion Specific Electrode Meters: Learn more
| Product Name | Notes |
|---|---|
| Features Temperature controlled reaction chamber. Programmable automatic calibration. Specially designed peristaltic pump for long tube life. Multistream capabilities with internal and external sample selection. Internal data logger accessible by HyperTerminal. | |
| Analyzer for the continuous measurement of sodium ions in trace amounts in high purity water applications and steam generation. Features Complete Sodium analyzer panel-mounted for easy wall installation. Lowest available... | |
| Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, hypochlorus acid, chlorine dioxide, ozone, bromine, iodine and monochloramine. Features For the continuous online determination... | |
| Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, monochloramine, total residual chlorine and combined chlorine. Features For the continuous online determination of disinfectants... | |
| Colorimetric process analyzer (DPD-method) for measurement and dosing control of total chlorine and calculation of dichloramine. Features For the continuous online determination of disinfectants based on the DPD colorimetric method... | |
| Colorimetric process analyzer for silica in high purity water. Includes sample concentration module for low ppt detection limit. Temperature controlled reaction chamber. Programmable automatic calibration. Specially designed peristaltic pump for... | |
| Colorimetric process analyzer for the automatic, continuous measurement of phosphate. Features Measuring range: 0.01 to 10 ppm (mg/L) PO4 Based on colorimetric measurement principle according to ISO 6878 Complete... | |
| Complete monitor for hydrazine or carbohydrazide on stainless steel mounting panel. Features Amperometric three-electrode system with extremely stable zero point. Sample conditioning with highly effective diisopropylamine. Factory tested and calibrated... | |
| DescriptionMicroproc essor controlled system for the automatic and continuous measurement of disinfectants in potable water and swimming poolsAmperometric analyzer for disinfectans such as hypochlorous acid, free chlorine, chlorine dioxide, ozone,... | |
| DescriptionMonitor for continuous measurement of Ammonium, Nitrate or Fluoride in potable water. Complete system mounted on PVC panel:Transmitter AMI ISE Universal in a rugged aluminum enclosure (IP 66).Flow cell M-Flow... | |
| Instrument for the monitoring of ammonium based on ion-sensitive electrodes. Complete system mounted on panel: Features Transmitter FAM Ammonium in a tough aluminum enclosure (IP66). Swansensor Ammonium in combination with... | |
| Microprocessor controlled system for the automatic and continuous measurement of disinfectants in potable water and swimming pools. Features Amperometric analyzer for disinfectans such as hypochlorous acid, free chlorine, chlorine dioxide,... | |
| Monitor for continuous measurement of free fluoride ions in potable water. Complete system mounted on PVC panel: Features Transmitter FAM Fluoride in rugged aluminum housing; IP66; 180 x 140 x... | |
| Monitor for continuous measurement of Nitrate in potable water and effluents Complete system mounted on PVC panel: Features Transmitter FAM Nitrate in a tough aluminum enclosure (IP66). Swansensor Nitrate in... | |
| Sodium analyzer for steam, condensate and high purity water in the range 0.1 - 10'000 ppb. Features For acidic samples with low pH ≥ 2 (e.g. sampling after cation exchangers). | |
| Sodium analyzer for steam, condensate and high purity water in the range 0.1 - 10'000 ppb. Features For samples with pH ≥7 Reliable alkalization reagent addition system for diisopropylamine or... |