SWAN Analytical USA, INC. Datasheets for pH Instruments
pH instruments are used to measure or monitor potential of hydrogen (pH) in a solution.
pH Instruments: Learn more
| Product Name | Notes |
|---|---|
| Analyzer for the continuous measurement of sodium ions in trace amounts in high purity water applications and steam generation. Features Complete Sodium analyzer panel-mounted for easy wall installation. Lowest available... | |
| Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, hypochlorus acid, chlorine dioxide, ozone, bromine, iodine and monochloramine. Features For the continuous online determination... | |
| Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, monochloramine, total residual chlorine and combined chlorine. Features For the continuous online determination of disinfectants... | |
| Colorimetric process analyzer (DPD-method) for measurement and dosing control of total chlorine and calculation of dichloramine. Features For the continuous online determination of disinfectants based on the DPD colorimetric method... | |
| Complete monitor for hydrazine or carbohydrazide on stainless steel mounting panel. Features Amperometric three-electrode system with extremely stable zero point. Sample conditioning with highly effective diisopropylamine. Factory tested and calibrated... | |
| Complete monitoring system for the automatic, continuous measurement of the conductivity before (specific / total conductivity) and after a cation exchanger (acid / cation conductivity). Calculation of the sample pH... | |
| DescriptionMicroproc essor controlled system for the automatic and continuous measurement of disinfectants in potable water and swimming poolsAmperometric analyzer for disinfectans such as hypochlorous acid, free chlorine, chlorine dioxide, ozone,... | |
| Electronic transmitter/controll er for panel insertion. Measuring and control transmitter for panel installation in a Noryl® resin enclosure (IP 54). Dimensions: 96 x 96 x 120 mm. Connections: 2 signal... | |
| Electronic transmitter/controll er for wall mounting. Measuring and control transmitter for field installation in aluminum box (IP 66). Dimensions: 180 x 140 x 70 mm. Connections: 2 signal outputs for... | |
| Hand-held instrument for the determination of disinfectants, dissolved iron, dissolved aluminium and pH-value. Features Photometer with state of the art microelectronics and clearly arranged display. Well-devised analytical set in portable... | |
| Hand-held instrument for the determination of disinfectants, dissolved iron, dissolved aluminium, pH-value and ORP/redox-potential. Features Photo- and pH-combimeter with state of the art microelectronics and clearly arranged display. Well-devised analytical... | |
| Microprocessor controlled system for the automatic and continuous measurement of disinfectants in potable water and swimming pools. Features Amperometric analyzer for disinfectans such as hypochlorous acid, free chlorine, chlorine dioxide,... | |
| Monitor for continuous measurement of pH or redox (ORP) in high purity water, steam and condensate. Complete system mounted on stainless steel panel: Transmitter AMI pH-Redox in a rugged aluminum... | |
| Monitor for continuous measurement of pH or redox (ORP) in potable water and effluents. Complete system mounted on PVC panel: Features Transmitter AMI pH-Redox in a rugged aluminum enclosure (IP... | |
| Sodium analyzer for steam, condensate and high purity water in the range 0.1 - 10'000 ppb. Features For acidic samples with low pH ≥ 2 (e.g. sampling after cation exchangers). | |
| Sodium analyzer for steam, condensate and high purity water in the range 0.1 - 10'000 ppb. Features For samples with pH ≥7 Reliable alkalization reagent addition system for diisopropylamine or... | |
| The portable AMI INSPECTOR is a complete monitoring system mounted on a small panel with supporting stand and a rechargeable battery for stand-alone operation, designed as an inspection equipment for... | |
| Triple channel conductivity monitor for specific (total), acid (cation) and degassed conductivity. Features Includes easy to swap cation column with rinsed nuclear grade resin. Calculation of the pH value and... | |
| Two channel electronic transmitter & controller for wall mounting. Features For simultaneous conductivity measurements before (specific / total conductivity) and after a cation exchanger (acid / cationic conductivity). Measuring range:... |