SWAN Analytical USA, INC. Datasheets for Conductivity Electrodes
Conductivity electrodes are devices that measure the salinity and conductivity of water samples.
Conductivity Electrodes: Learn more
| Product Name | Notes |
|---|---|
| A state of the art sensor for all sanitary water application. With short fix cable for easy installation. The durable connector allowes a disconnection for USP transmitter validation. Cables with... | |
| A state of the Art sensor for all WFI and Ultra Pure Water application. The NPT adaption allows a huge installation range in steel and PVDF tubes. Detailed certificates are... | |
| Sensor for the measurement of specific conductivity. Features Four electrode design with integrated temperature sensor. Unaffected by fouling. No measuring errors due to polarization effects. Insertion depth only 30mm Sensor... | |
| Sensor for the measurement of specific conductivity. Features Four electrode design with integrated temperature sensor. Unaffected by fouling. No measuring errors due to polarization effects. Sterilizable Sensor with plug. For... | |
| Sensor for the measurement of the specific conductivity and specific resistivity in high purity water applications in the pharmaceutical industry. With sanitary flange. Polished surface, no dead volume. Sensor with... | |
| Sensor for the measurement of the specific conductivity and specific resistivity in high purity water, e.g. in power plants and semiconductor manufacturing plants. Sensor with certificate: The cell constant is... | |
| Sensor for the measurement of the specific conductivity. Toroidal design with integrated temperature sensor. For applications in the chemical, food & dairy, refinery, pulp & paper, metal finishing and wastewater... | |
| Two-electrode conductivity sensor for the continuous measurement in water/steam cycle applications. | |
| Two-electrode conductivity sensor for the continuous measurement in water/steam cycle applications with retractable wet-tap valve. Features Conductivity sensor with stainless steel body, stainless steel electrode and built-in temperature probe for... | |
| Two-electrode conductivity sensor for the continuous measurement in water/steam cycle applications. Features Conductivity sensor with stainless steel body, titanium electrode and built-in temperature probe for automatic temperature compensation. Recommended measuring... |