SWAN Analytical USA, INC. Datasheets for Oxidation Reduction Potential (ORP) Electrodes
Oxygen reduction potential (ORP) electrodes are analytical sensors for measuring oxidation-reduction potential (ORP).
Oxidation Reduction Potential (ORP) Electrodes: Learn more
| Product Name | Notes |
|---|---|
| Combined electrode with gel filling for standard applications, PG13.5, screw plug. Features Maintenance-free pH electrode in mechanically and chemically inert plastic case (IP68) with excellent life time. Poisoning protected Ag/AgCl-reference... | |
| Combined electrode with gel filling for waste water applications, PG 13.5, screw plug. Features Maintenance-free pH electrode in mechanically and chemically inert plastic case (IP 68) with excellent life time. | |
| Redox (ORP) sensor with platinum tip and free flowing electrolyte. | |
| Redox sensor with platinum tip for use in combination with Swansensor Reference FL. | |
| Swansensor ORP (Redox) with cable and calibration solution 475 mV (40 ml). |