Shenzhen Shengyu Electronics Technology Limited Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 100 110 120 130 140 150 155 156 157 158 159 160 161 162 163 164 165
Product Name Notes
600MA SYNCHRONOUS STEP-DOWN DCDC
IC REG BUCK 1.25V 600MA 6USPC
IC REG BUCK 1.35V 600MA 6USPC
IC REG BUCK 1.45V 600MA 6USPC
IC REG BUCK 1.55V 600MA 6USPEL
IC REG BUCK 1.5V 600MA 6USPC
IC REG BUCK 1.75V 600MA 6USPEL
IC REG BUCK 1.85V 600MA 6USPC
IC REG BUCK 1.85V 600MA 6USPEL
IC REG BUCK 1.8V 600MA 6USPC
IC REG BUCK 1.95V 600MA 6USPEL
IC REG BUCK 1V 600MA 6USPEL
IC REG BUCK 2.05V 600MA 6USPC
IC REG BUCK 2.15V 600MA SOT25
IC REG BUCK 2.25V 600MA 6USPC
IC REG BUCK 2.25V 600MA 6USPEL
IC REG BUCK 2.2V 600MA 6USPC
IC REG BUCK 2.35V 600MA 6USPC
IC REG BUCK 2.4V 600MA 6USPC
IC REG BUCK 2.5V 600MA 6USPC
IC REG BUCK 2.65V 600MA 6USPC
IC REG BUCK 2.75V 600MA 6USPEL
IC REG BUCK 2.85V 600MA 6USPC
IC REG BUCK 2.8V 600MA 6USPC
IC REG BUCK 2.9V 600MA 6USPC
IC REG BUCK 3.05V 600MA 6USPC
IC REG BUCK 3.45V 600MA 6USPC
IC REG BUCK 3.55V 600MA 6USPEL
IC REG BUCK 3.95V 600MA 6USPC
IC REG BUCK 3.9V 600MA 6USPEL
IC REG BUCK 3V 600MA 6USPEL
IC REG BUCK ADJ 600MA 6USPC

<< Prev Next >>