The XC9236A39C0R-G is a synchronous step-down DC/DC converter designed to provide a fixed output voltage of 3.9V with a maximum output current of 600mA. It operates within an input voltage range of 2.0V to 6.0V and features high efficiency, typically reaching up to 92%. The device incorporates a built-in P-channel MOS driver transistor with a resistance of 0.42Ω and an N-channel MOS switching transistor with a resistance of 0.52Ω, allowing for the use of low ESR ceramic capacitors. This regulator supports automatic PWM/PFM switching control, which optimizes performance across varying load conditions, ensuring low ripple and fast response times. It includes a soft start function, reducing inrush current during startup, and a built-in under-voltage lockout (UVLO) feature that disables the output when the input voltage falls below 1.4V. The XC9236A39C0R-G is available in multiple package options, including USP-6C and USP-6EL, making it suitable for compact applications in mobile devices, digital cameras, and portable gaming consoles.
Buck Switching Regulator IC Positive Fixed 3.9V 1 Output 600mA 5-XFBGA, WLBGA
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 3.9V 1 Output 600mA 5-XFBGA, WLBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9236A39C0R-G-ND | XC9236A39C0R-G | XC9236A39C0R-G | XC9236A39C0R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 5-XFBGA, WLBGA | Other; 5-XFBGA, WLBGA | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.9 volts | 3.9 volts | 3.9 to ? volts |