Buck Switching Regulator IC Positive Fixed 2.15V 1 Output 600mA SC-74A, SOT-753
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 2.15V 1 Output 600mA SC-74A, SOT-753
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9236A2BDMR-G-ND | XC9236A2BDMR-G | XC9236A2BDMR-G | XC9236A2BDMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.15 volts | 2.15 volts | 2.15 to ? volts |