Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9236A3DDMR-G

Description
Buck Switching Regulator IC Positive Fixed 3.35V 1 Output 600mA SC-74A, SOT-753
Request a Quote
Description
Buck Switching Regulator IC Positive Fixed 3.35V 1 Output 600mA SC-74A, SOT-753
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9236A3DDMR-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set automatically or externally, with fixed options ranging from 0.8V to 4.0V in 0.05V increments, and adjustable options starting from 0.9V. This regulator features a built-in 0.42Ω P-channel MOS driver and a 0.52Ω N-channel MOS switching transistor, allowing for the use of ceramic capacitors. The device supports oscillation frequencies of either 1.2MHz or 3.0MHz, depending on the application requirements. The XC9236 series utilizes automatic PWM/PFM switching control for improved efficiency across varying load conditions. Additional features include a low standby current of 1.0OºA or less, a built-in under-voltage lockout (UVLO) function, and a high-speed soft-start capability of 0.25ms for rapid turn-on. The product is available in multiple package types, including SOT-25 and USP-6C, and is compliant with EU RoHS standards. This makes it suitable for applications in mobile devices, Bluetooth technology, and portable gaming consoles.

Datasheet Summary
Powered by GS/AI

The XC9236A3DDMR-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set automatically or externally, with fixed options ranging from 0.8V to 4.0V in 0.05V increments, and adjustable options starting from 0.9V. This regulator features a built-in 0.42Ω P-channel MOS driver and a 0.52Ω N-channel MOS switching transistor, allowing for the use of ceramic capacitors. The device supports oscillation frequencies of either 1.2MHz or 3.0MHz, depending on the application requirements. The XC9236 series utilizes automatic PWM/PFM switching control for improved efficiency across varying load conditions. Additional features include a low standby current of 1.0OºA or less, a built-in under-voltage lockout (UVLO) function, and a high-speed soft-start capability of 0.25ms for rapid turn-on. The product is available in multiple package types, including SOT-25 and USP-6C, and is compliant with EU RoHS standards. This makes it suitable for applications in mobile devices, Bluetooth technology, and portable gaming consoles.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9236A3DDMR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9236A3DDMR-G-ND
Voltage Regulators - DC DC Switching Regulators XC9236A3DDMR-G-ND
Buck Switching Regulator IC Positive Fixed 3.35V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 3.35V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9236A3DDMR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9236A3DDMR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9236A3DDMR-G
600MA SYNCHRONOUS STEP-DOWN DCDC

600MA SYNCHRONOUS STEP-DOWN DCDC

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - XC9236A3DDMR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
XC9236A3DDMR-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9236A3DDMR-G
600MA SYNCHRONOUS STEP-DOWN DCDC

600MA SYNCHRONOUS STEP-DOWN DCDC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - XC9236A3DDMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9236A3DDMR-G
Voltage Regulators - DC DC Switching Regulators XC9236A3DDMR-G
Buck Switching Regulator IC Positive Fixed 3.35V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 3.35V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9236A3DDMR-G-ND XC9236A3DDMR-G XC9236A3DDMR-G XC9236A3DDMR-G
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Synchronous Rectification
Output Voltage 3.35 volts 3.35 volts 3.35 to ? volts
Unlock Full Specs
to access all available technical data