The XC9236A3ED4R-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set automatically or manually, with fixed options ranging from 0.8V to 4.0V or adjustable from 0.9V to 6.0V using external resistors. The device features a built-in 0.42Ω P-channel MOS driver and a 0.52Ω N-channel MOS switching transistor, allowing for the use of low ESR ceramic capacitors. The XC9236A3ED4R-G supports automatic PWM/PFM switching control, which optimizes performance across varying load conditions, ensuring low ripple and fast response. It includes a soft start function, current limiting, and an under-voltage lockout (UVLO) feature to enhance reliability. The device is available in multiple package options, including USP-6C and USP-6EL, and is compliant with EU RoHS standards. This product is suitable for applications in mobile devices, Bluetooth technology, and portable gaming consoles.
Buck Switching Regulator IC Positive Fixed 3.45V 1 Output 600mA 6-XDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 3.45V 1 Output 600mA 6-XDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9236A3ED4R-G-ND | XC9236A3ED4R-G | XC9236A3ED4R-G | XC9236A3ED4R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.45 volts | 3.45 volts | 3.45 to ? volts |