The XC9236A26C4R-G is a synchronous step-down DC/DC converter designed to provide a stable output voltage with high efficiency. It operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage is fixed at 2.6V with an accuracy of ±2.0%. This device features automatic PWM/PFM switching control, which optimizes performance across varying load conditions, ensuring low ripple and fast response times. The XC9236A26C4R-G includes a built-in soft start function, reducing inrush current during startup, and a current limiter circuit for added protection. It also incorporates a CL discharge function, allowing for quick discharge of the output capacitor when entering standby mode. The device is available in a compact 6-XDFN package, making it suitable for space-constrained applications such as mobile devices, Bluetooth products, and portable game consoles. The typical efficiency is rated at 92%, depending on external components and PCB layout.
Buck Switching Regulator IC Positive Fixed 2.6V 1 Output 600mA 6-XDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 2.6V 1 Output 600mA 6-XDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9236A26C4R-G-ND | XC9236A26C4R-G | XC9236A26C4R-G | XC9236A26C4R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.6 volts | 2.6 to ? volts | 2.6 volts |