The XC9236A10D4R-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features a built-in 0.42Ω P-channel MOS driver and a 0.52Ω N-channel MOS switching transistor, allowing for the use of ceramic capacitors. The input voltage range is from 2.0V to 6.0V, with an output voltage that can be set from 0.8V to 4.0V in fixed increments or externally adjusted from 0.9V to 6.0V using resistors. The device supports an output current of up to 600mA and offers selectable oscillation frequencies of 1.2MHz or 3.0MHz. The XC9236A10D4R-G operates in automatic PWM/PFM switching control mode, providing fast response and low ripple across varying load conditions. It includes features such as a built-in soft start, current limiting, and an under-voltage lockout (UVLO) function. The device is available in multiple package options, including SOT-25 and USP-6C, and is compliant with EU RoHS standards. Typical applications include mobile devices, Bluetooth devices, and portable gaming consoles.
Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 6-XDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 6-XDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9236A10D4R-G-ND | XC9236A10D4R-G | XC9236A10D4R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 1 volts | 1 to ? volts |