The XC9236A2DC0R-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set externally from 0.9V to 6.0V or can be fixed within the range of 0.8V to 4.0V, depending on the configuration. The device features an automatic PWM/PFM switching control mode, which optimizes performance across varying load conditions, ensuring low ripple and fast response times. This regulator includes a built-in soft start function, current limiting, and an under-voltage lockout (UVLO) feature, enhancing its reliability and efficiency. The XC9236A2DC0R-G is suitable for applications in mobile devices, including smartphones, Bluetooth devices, and portable gaming consoles. It is available in multiple package options, including USP-6C and USP-6EL, making it versatile for different design requirements. The device is also compliant with EU RoHS standards, ensuring it meets environmental regulations.
Buck Switching Regulator IC Positive Fixed 2.35V 1 Output 600mA 5-XFBGA, WLBGA
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 2.35V 1 Output 600mA 5-XFBGA, WLBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9236A2DC0R-G-ND | XC9236A2DC0R-G | XC9236A2DC0R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 5-XFBGA, WLBGA | Other; 5-XFBGA, WLBGA | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 2.35 volts | 2.35 to ? volts |