The XC9236A39D4R-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It operates within an input voltage range of 2.0V to 6.0V and provides a fixed output voltage of 3.9V with a maximum output current of 600mA. The device features a built-in P-channel MOS driver transistor with a resistance of 0.42Ω and an N-channel MOS switching transistor with a resistance of 0.52Ω, allowing for the use of ceramic capacitors. The XC9236A39D4R-G utilizes automatic PWM/PFM switching control, which optimizes performance across varying load conditions, ensuring low ripple and fast response. It includes a soft start function, reducing inrush current during startup, and has a low standby current consumption of 1.0OºA or less. The device is available in a compact 6-XDFN package, making it suitable for space-constrained applications such as mobile devices, Bluetooth devices, and portable game consoles. This product is compliant with EU RoHS standards and is environmentally friendly, making it a viable option for engineers looking for reliable voltage regulation solutions in their designs.
Buck Switching Regulator IC Positive Fixed 3.9V 1 Output 600mA 6-XDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 3.9V 1 Output 600mA 6-XDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9236A39D4R-G-ND | XC9236A39D4R-G | XC9236A39D4R-G | XC9236A39D4R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.9 volts | 3.9 to ? volts | 3.9 volts |