The XC9236A30D4R-G is a synchronous step-down DC/DC converter designed to provide a stable output voltage with high efficiency. It operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set externally from 0.9V to 6.0V using two external resistors, or it can be fixed at 3.0V. The device features automatic PWM/PFM switching control, which optimizes performance across varying load conditions, ensuring low ripple and fast response times. This regulator includes a built-in soft start function, reducing inrush current during startup, and a current limiter circuit for added protection. The XC9236A30D4R-G also incorporates a CL discharge function, allowing for quick discharge of the output capacitor when entering standby mode. It is available in multiple package options, including USP-6C and USP-6EL, making it suitable for various applications such as mobile devices, Bluetooth devices, and digital cameras. The device is compliant with EU RoHS standards, ensuring it is environmentally friendly.
Buck Switching Regulator IC Positive Fixed 3V 1 Output 600mA 6-XDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
IC REG BUCK 3V 600MA 6USPEL
Buck Switching Regulator IC Positive Fixed 3V 1 Output 600mA 6-XDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9236A30D4R-G-ND | XC9236A30D4R-G | XC9236A30D4R-G | XC9236A30D4R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3 volts | 3 volts | 3 to ? volts |