Harwin Plc Female Contact with 24 AWG wire, 150mm, single-end M80-9110099

Description
Single Pre-Crimped Contact, Female Single-Ended with red 24 AWG cable, 150mm (6") long. Uses M80-0130005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold finish on contact area.
Request a Quote
Description
Single Pre-Crimped Contact, Female Single-Ended with red 24 AWG cable, 150mm (6") long. Uses M80-0130005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold finish on contact area.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M80-9110099 is a female contact with a 24 AWG wire, measuring 150mm in length. It features a brass contact shell and a beryllium copper contact clip, both finished with gold plating (0.28µm for the shell and 0.3µm for the clip). This product is designed for use with specific crimp housings, including M80-101XX98 and M80-103XX98 series, among others. The wire is PTFE insulated and colored red, complying with RoHS standards. This contact is suitable for applications requiring reliable electrical connections in various female Datamate configurations.

Datasheet Summary
Powered by GS/AI

The M80-9110099 is a female contact with a 24 AWG wire, measuring 150mm in length. It features a brass contact shell and a beryllium copper contact clip, both finished with gold plating (0.28µm for the shell and 0.3µm for the clip). This product is designed for use with specific crimp housings, including M80-101XX98 and M80-103XX98 series, among others. The wire is PTFE insulated and colored red, complying with RoHS standards. This contact is suitable for applications requiring reliable electrical connections in various female Datamate configurations.

Suppliers

Company
Product
Description
Supplier Links
Female Contact with 24 AWG wire, 150mm, single-end - M80-9110099 - Harwin Plc
Portsmouth, United Kingdom
Female Contact with 24 AWG wire, 150mm, single-end
M80-9110099
Female Contact with 24 AWG wire, 150mm, single-end M80-9110099
Single Pre-Crimped Contact, Female Single-Ended with red 24 AWG cable, 150mm (6") long. Uses M80-0130005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold finish on contact area.
  • Single Pre-Crimped Contact, Female Single-Ended with red 24 AWG cable, 150mm (6") long.
  • Uses M80-0130005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.).
  • Gold finish on contact area.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number M80-9110099
Product Name Female Contact with 24 AWG wire, 150mm, single-end
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 3.3 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F3-04-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
8+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix - G125-22496F2-02-08-02 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
4+4 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-04-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details