Harwin Plc Female Contact with 22 AWG wire, 300mm, double-end M80-9220099

Description
Single Pre-Crimped Contact, Female-to-Female with red 22 AWG cable, 300mm (12") long. Uses M80-0110005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold finish on contact area.
Request a Quote Datasheet
Description
Single Pre-Crimped Contact, Female-to-Female with red 22 AWG cable, 300mm (12") long. Uses M80-0110005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold finish on contact area.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Contact with 22 AWG wire, 300mm, double-end - M80-9220099 - Harwin Plc
Portsmouth, United Kingdom
Female Contact with 22 AWG wire, 300mm, double-end
M80-9220099
Female Contact with 22 AWG wire, 300mm, double-end M80-9220099
Single Pre-Crimped Contact, Female-to-Female with red 22 AWG cable, 300mm (12") long. Uses M80-0110005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold finish on contact area.
  • Single Pre-Crimped Contact, Female-to-Female with red 22 AWG cable, 300mm (12") long.
  • Uses M80-0110005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.).
  • Gold finish on contact area.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number M80-9220099
Product Name Female Contact with 22 AWG wire, 300mm, double-end
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 3.3 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

8+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-02-08-02 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Headers & Wire Housings - B5743-104-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
4+4 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-04-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Female Contact with 30 AWG wire, 150mm, double-end - G125-FW30150AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details