1/4 DIN Format
1 control loop
Large Graphical / Text LCD Display
Inputs: 2 Analog, 9 Digital, Remote Setpoint
9 Outputs - Relay, SSR Drive, Triac, Analog (Linear)
Up to 7 Programmable Event Outputs
Simplified Programming Wizard
2nd Universal Input also For Monitoring
Ratio Control
Valve Motor Drive Control
Profiling Option - 64 programs using 255 segments
Data-Logging Option - data, alarms, events
Real Time Clock
USB Port To Access Files
Modbus RS485 and Modbus TCP Ethernet
Reinforced Safety Isolation from Outputs and Inputs
ChromaloxPro™ Configuration Software
Multiple Language Option
Standards: UL, cUL, and CE
Advanced single channel temperature and process control, extensive profiling capability, high visibility alarms and data-logging functions are all packaged within a single 1/4 DIN product. The integrated control and monitoring functions of the 4081 translates into fewer system control components. This reduces wiring, shrinks the panel footprint and compresses installation time, resulting in a lower system cost.
Minimize Setup Time
Time is money. Constantly referring to instruction manuals increases startup time and can lead to confusion. To simplify the configuration process of the 4081, use the easy setup wizard or the ChromaloxPro™ software. Multiple unit programming is efficiently accomplished via the optional front access USB port and memory stick.
- 1/4 DIN Format
- 1 control loop
- Large Graphical / Text LCD Display
- Inputs: 2 Analog, 9 Digital, Remote Setpoint
- 9 Outputs - Relay, SSR Drive, Triac, Analog (Linear)
- Up to 7 Programmable Event Outputs
- Simplified Programming Wizard
- 2nd Universal Input also For Monitoring
- Ratio Control
- Valve Motor Drive Control
- Profiling Option - 64 programs using 255 segments
- Data-Logging Option - data, alarms, events
- Real Time Clock
- USB Port To Access Files
- Modbus RS485 and Modbus TCP Ethernet
- Reinforced Safety Isolation from Outputs and Inputs
- ChromaloxPro™ Configuration Software
- Multiple Language Option
- Standards: UL, cUL, and CE
Advanced single channel temperature and process control, extensive profiling capability, high visibility alarms and data-logging functions are all packaged within a single 1/4 DIN product. The integrated control and monitoring functions of the 4081 translates into fewer system control components. This reduces wiring, shrinks the panel footprint and compresses installation time, resulting in a lower system cost.
Minimize Setup Time
Time is money. Constantly referring to instruction manuals increases startup time and can lead to confusion. To simplify the configuration process of the 4081, use the easy setup wizard or the ChromaloxPro™ software. Multiple unit programming is efficiently accomplished via the optional front access USB port and memory stick.