Chromalox 1/4 DIN Advanced Process Controller, Dual Loop 4082

Description
1/4 DIN Format 2 Control Loops Large Graphical / Text LCD Display Inputs - 2 Analog, 9 Digital, Remote Setpoint 9 Outputs - Relay, SSR Drive, Triac, Analog (Linear) Up to 7 Programmable Event Outputs Simplified Programming Wizard Cascade and Ratio Control Valve Motor Drive Control Profiling Option - 64 programs using 255 segments Data-Logging Option - data, alarms, events Real Time Clock USB Port to Access Files Modbus RTU/RS485 and Modbus TCP/IP Ethernet Reinforced Safety Isolation from Outputs and Inputs ChromaloxPro™ Configuration Software Multiple Language Option Standards: UL, cUL and CE Advanced dual channel temperature and process control, extensive profiling capability, high visibility alarms and data-logging functions are all packaged within a single 1/4 DIN product. The integrated control and monitoring functions of the 4082 translates into fewer system control components. This reduces wiring, shrinks the panel footprint and compresses installation time, resulting in a lower system cost. Minimize Setup Time Time is money. Constantly referring to instruction manuals increases startup time and can lead to confusion. To simplify the configuration process of the 4082, use the easy setup wizard or the ChromaloxPro™ software. Multiple unit programming is efficiently accomplished via the optional front access USB port and memory stick.
Datasheet
Description
1/4 DIN Format 2 Control Loops Large Graphical / Text LCD Display Inputs - 2 Analog, 9 Digital, Remote Setpoint 9 Outputs - Relay, SSR Drive, Triac, Analog (Linear) Up to 7 Programmable Event Outputs Simplified Programming Wizard Cascade and Ratio Control Valve Motor Drive Control Profiling Option - 64 programs using 255 segments Data-Logging Option - data, alarms, events Real Time Clock USB Port to Access Files Modbus RTU/RS485 and Modbus TCP/IP Ethernet Reinforced Safety Isolation from Outputs and Inputs ChromaloxPro™ Configuration Software Multiple Language Option Standards: UL, cUL and CE Advanced dual channel temperature and process control, extensive profiling capability, high visibility alarms and data-logging functions are all packaged within a single 1/4 DIN product. The integrated control and monitoring functions of the 4082 translates into fewer system control components. This reduces wiring, shrinks the panel footprint and compresses installation time, resulting in a lower system cost. Minimize Setup Time Time is money. Constantly referring to instruction manuals increases startup time and can lead to confusion. To simplify the configuration process of the 4082, use the easy setup wizard or the ChromaloxPro™ software. Multiple unit programming is efficiently accomplished via the optional front access USB port and memory stick.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 DIN Advanced Process Controller, Dual Loop - 4082 - Chromalox
Pittsburgh, PA, United States
1/4 DIN Advanced Process Controller, Dual Loop
4082
1/4 DIN Advanced Process Controller, Dual Loop 4082
1/4 DIN Format 2 Control Loops Large Graphical / Text LCD Display Inputs - 2 Analog, 9 Digital, Remote Setpoint 9 Outputs - Relay, SSR Drive, Triac, Analog (Linear) Up to 7 Programmable Event Outputs Simplified Programming Wizard Cascade and Ratio Control Valve Motor Drive Control Profiling Option - 64 programs using 255 segments Data-Logging Option - data, alarms, events Real Time Clock USB Port to Access Files Modbus RTU/RS485 and Modbus TCP/IP Ethernet Reinforced Safety Isolation from Outputs and Inputs ChromaloxPro™ Configuration Software Multiple Language Option Standards: UL, cUL and CE Advanced dual channel temperature and process control, extensive profiling capability, high visibility alarms and data-logging functions are all packaged within a single 1/4 DIN product. The integrated control and monitoring functions of the 4082 translates into fewer system control components. This reduces wiring, shrinks the panel footprint and compresses installation time, resulting in a lower system cost. Minimize Setup Time Time is money. Constantly referring to instruction manuals increases startup time and can lead to confusion. To simplify the configuration process of the 4082, use the easy setup wizard or the ChromaloxPro™ software. Multiple unit programming is efficiently accomplished via the optional front access USB port and memory stick.
  • 1/4 DIN Format
  • 2 Control Loops
  • Large Graphical / Text LCD Display
  • Inputs - 2 Analog, 9 Digital, Remote Setpoint
  • 9 Outputs - Relay, SSR Drive, Triac, Analog (Linear)
  • Up to 7 Programmable Event Outputs
  • Simplified Programming Wizard
  • Cascade and Ratio Control
  • Valve Motor Drive Control
  • Profiling Option - 64 programs using 255 segments
  • Data-Logging Option - data, alarms, events
  • Real Time Clock
  • USB Port to Access Files
  • Modbus RTU/RS485 and Modbus TCP/IP Ethernet
  • Reinforced Safety Isolation from Outputs and Inputs
  • ChromaloxPro™ Configuration Software
  • Multiple Language Option
  • Standards: UL, cUL and CE

Advanced dual channel temperature and process control, extensive profiling capability, high visibility alarms and data-logging functions are all packaged within a single 1/4 DIN product. The integrated control and monitoring functions of the 4082 translates into fewer system control components. This reduces wiring, shrinks the panel footprint and compresses installation time, resulting in a lower system cost.

Minimize Setup Time

Time is money. Constantly referring to instruction manuals increases startup time and can lead to confusion. To simplify the configuration process of the 4082, use the easy setup wizard or the ChromaloxPro™ software. Multiple unit programming is efficiently accomplished via the optional front access USB port and memory stick.

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Universal Process Controllers
Product Number 4082
Product Name 1/4 DIN Advanced Process Controller, Dual Loop
Controller Type Temperature
Control Limit; Linear
Features Datalogger (optional feature)
Form Factor DIN
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Sample Gas Feed Unit - SCC-F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Sample Gas Cooler
Form Factor Rack
Media Gas
View Details
Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details