Chromalox 1/8 DIN Temperature And Process Controller 8020

Description
1/8 DIN 2 or 3 Outputs (SSR Drive/Relay) Extremely Quick Setup Universal Input PID or ON/OFF Control Extremely Large Dual 4-Digit Display Modbus RTU/RS485 Configuration Software Shallow Panel Depth (67mm/2.6") 3 Year Warranty UL, cUL, CE The 20 Series 1/16 and 1/8 DIN temperature controllers are cost competitive, extremely fast to configure and offer the most common process controller features. They have 2 or 3 outputs (SSR Drive or Relay), large dual 4-digit LED displays and occupy only 2.6” (67mm) behind the panel. Options include Modbus RTU/RS485 communications and low voltage supply. These units are pre-programmed with the most common parameter value settings found in heating applications. This allows you to be up and running in less than 60 seconds. The 20 Series also offers an extremely intuitive Configurator program which facilitates the cloning of multiple controllers and fast parameter file uploads and downloads to and from the controller and PC. The program features a six-step Setup Wizard which covers the most basic wiring, input type and programming requirements to assist the less experienced control users.
Datasheet
Description
1/8 DIN 2 or 3 Outputs (SSR Drive/Relay) Extremely Quick Setup Universal Input PID or ON/OFF Control Extremely Large Dual 4-Digit Display Modbus RTU/RS485 Configuration Software Shallow Panel Depth (67mm/2.6") 3 Year Warranty UL, cUL, CE The 20 Series 1/16 and 1/8 DIN temperature controllers are cost competitive, extremely fast to configure and offer the most common process controller features. They have 2 or 3 outputs (SSR Drive or Relay), large dual 4-digit LED displays and occupy only 2.6” (67mm) behind the panel. Options include Modbus RTU/RS485 communications and low voltage supply. These units are pre-programmed with the most common parameter value settings found in heating applications. This allows you to be up and running in less than 60 seconds. The 20 Series also offers an extremely intuitive Configurator program which facilitates the cloning of multiple controllers and fast parameter file uploads and downloads to and from the controller and PC. The program features a six-step Setup Wizard which covers the most basic wiring, input type and programming requirements to assist the less experienced control users.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/8 DIN Temperature And Process Controller - 8020 - Chromalox
Pittsburgh, PA, United States
1/8 DIN Temperature And Process Controller
8020
1/8 DIN Temperature And Process Controller 8020
1/8 DIN 2 or 3 Outputs (SSR Drive/Relay) Extremely Quick Setup Universal Input PID or ON/OFF Control Extremely Large Dual 4-Digit Display Modbus RTU/RS485 Configuration Software Shallow Panel Depth (67mm/2.6") 3 Year Warranty UL, cUL, CE The 20 Series 1/16 and 1/8 DIN temperature controllers are cost competitive, extremely fast to configure and offer the most common process controller features. They have 2 or 3 outputs (SSR Drive or Relay), large dual 4-digit LED displays and occupy only 2.6” (67mm) behind the panel. Options include Modbus RTU/RS485 communications and low voltage supply. These units are pre-programmed with the most common parameter value settings found in heating applications. This allows you to be up and running in less than 60 seconds. The 20 Series also offers an extremely intuitive Configurator program which facilitates the cloning of multiple controllers and fast parameter file uploads and downloads to and from the controller and PC. The program features a six-step Setup Wizard which covers the most basic wiring, input type and programming requirements to assist the less experienced control users.
  • 1/8 DIN
  • 2 or 3 Outputs (SSR Drive/Relay)
  • Extremely Quick Setup
  • Universal Input
  • PID or ON/OFF Control
  • Extremely Large Dual 4-Digit Display
  • Modbus RTU/RS485
  • Configuration Software
  • Shallow Panel Depth (67mm/2.6")
  • 3 Year Warranty
  • UL, cUL, CE

The 20 Series 1/16 and 1/8 DIN temperature controllers are cost competitive, extremely fast to configure and offer the most common process controller features. They have 2 or 3 outputs (SSR Drive or Relay), large dual 4-digit LED displays and occupy only 2.6” (67mm) behind the panel. Options include Modbus RTU/RS485 communications and low voltage supply. These units are pre-programmed with the most common parameter value settings found in heating applications. This allows you to be up and running in less than 60 seconds. The 20 Series also offers an extremely intuitive Configurator program which facilitates the cloning of multiple controllers and fast parameter file uploads and downloads to and from the controller and PC. The program features a six-step Setup Wizard which covers the most basic wiring, input type and programming requirements to assist the less experienced control users.

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Universal Process Controllers
Product Number 8020
Product Name 1/8 DIN Temperature And Process Controller
Controller Type Temperature
Control Limit; PID
Form Factor DIN
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
CO2 Controller for Grow Rooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
Sample Gas Feed Unit - SCC-F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Sample Gas Cooler
Form Factor Rack
Media Gas
View Details