Clark Solutions Dual-Line Rate/Totalizer Meter DS3000

Description
Dual-line Rate/Totalizer, Analog or Pulse Input DESCRIPTION Simultaneous display of rate and total makes the 2-line DS3000 Rate/Totalizer an ideal choice for flow applications. The DS3000A may be configured for a variety of analog input signals, while the DS3000P will take pulse input signals. Via the UV resistant, NEMA 4X front panel, the main and secondary displays may be programmed to display totals, engineering units, custom legends, min/max values or relay setpoints. FEATURES NEMA 4X, IP65 Front Panel User Configurable, Sunlight Readable Display Input Power: 85-365 VAC or 12/24 VDC Large, Dual-Line, 6-Digit Display for Simultaneous Rate & Total 9-Digit Totalizer; Total Stored in Non-Volatile Memory 2 or 4 Relays + Isolated 4-20 mA Output Options Programmable Displays & Function Keys Rates in Units per Second, Minute, Hour or Day Total, Grand Total or Non-Resettable Grand Total Password Protection for Total Reset
Datasheet
Description
Dual-line Rate/Totalizer, Analog or Pulse Input DESCRIPTION Simultaneous display of rate and total makes the 2-line DS3000 Rate/Totalizer an ideal choice for flow applications. The DS3000A may be configured for a variety of analog input signals, while the DS3000P will take pulse input signals. Via the UV resistant, NEMA 4X front panel, the main and secondary displays may be programmed to display totals, engineering units, custom legends, min/max values or relay setpoints. FEATURES NEMA 4X, IP65 Front Panel User Configurable, Sunlight Readable Display Input Power: 85-365 VAC or 12/24 VDC Large, Dual-Line, 6-Digit Display for Simultaneous Rate & Total 9-Digit Totalizer; Total Stored in Non-Volatile Memory 2 or 4 Relays + Isolated 4-20 mA Output Options Programmable Displays & Function Keys Rates in Units per Second, Minute, Hour or Day Total, Grand Total or Non-Resettable Grand Total Password Protection for Total Reset
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Line Rate/Totalizer Meter - DS3000 - Clark Solutions
Hudson, MA, USA
Dual-Line Rate/Totalizer Meter
DS3000
Dual-Line Rate/Totalizer Meter DS3000
Dual-line Rate/Totalizer, Analog or Pulse Input DESCRIPTION Simultaneous display of rate and total makes the 2-line DS3000 Rate/Totalizer an ideal choice for flow applications. The DS3000A may be configured for a variety of analog input signals, while the DS3000P will take pulse input signals. Via the UV resistant, NEMA 4X front panel, the main and secondary displays may be programmed to display totals, engineering units, custom legends, min/max values or relay setpoints. FEATURES NEMA 4X, IP65 Front Panel User Configurable, Sunlight Readable Display Input Power: 85-365 VAC or 12/24 VDC Large, Dual-Line, 6-Digit Display for Simultaneous Rate & Total 9-Digit Totalizer; Total Stored in Non-Volatile Memory 2 or 4 Relays + Isolated 4-20 mA Output Options Programmable Displays & Function Keys Rates in Units per Second, Minute, Hour or Day Total, Grand Total or Non-Resettable Grand Total Password Protection for Total Reset

Dual-line Rate/Totalizer, Analog or Pulse Input

DESCRIPTION

Simultaneous display of rate and total makes the 2-line DS3000 Rate/Totalizer an ideal choice for flow applications. The DS3000A may be configured for a variety of analog input signals, while the DS3000P will take pulse input signals. Via the UV resistant, NEMA 4X front panel, the main and secondary displays may be programmed to display totals, engineering units, custom legends, min/max values or relay setpoints.

FEATURES

  • NEMA 4X, IP65 Front Panel
  • User Configurable, Sunlight Readable Display
  • Input Power: 85-365 VAC or 12/24 VDC
  • Large, Dual-Line, 6-Digit Display for Simultaneous Rate & Total
  • 9-Digit Totalizer; Total Stored in Non-Volatile Memory
  • 2 or 4 Relays + Isolated 4-20 mA Output Options
  • Programmable Displays & Function Keys
  • Rates in Units per Second, Minute, Hour or Day
  • Total, Grand Total or Non-Resettable Grand Total
  • Password Protection for Total Reset
Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Flow Controllers
Product Number DS3000
Product Name Dual-Line Rate/Totalizer Meter
Control PID
Features PLC; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis; Stand-Alone
Interface Digital Front Panel
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Gas Flow Controllers-SmartTrak 100 -  - Sierra Instruments, Inc.
Specs
Control PID
Features Rate Indication/ Control
Form Factor Pipe Mounted
View Details
Solids and Powder Flow Detector - Flow Detect 2000 - BinMaster, Inc.
Specs
Control Limit
Media Solid
View Details
Sample Gas Feed Unit - SCC-S - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Limit
Form Factor Rack
Media Gas
View Details
Cordis Electronic Flow Controller -  - Clippard
Specs
Control PID
Form Factor Chassis
Media Gas
View Details