Clark Solutions Loop-Powered Rate Meter DS1000

Description
Loop-Powered Rate Meter, Analog Input DESCRIPTION With backlit 5-digit LED display, the panel mount meters DS1000 and DS1000X use a 4-20 mA analog input signal. Both the DS1000 for safe areas, and DS1000X for hazardous areas, feature custom engineering units and bar graph, as well as programmable exponent. The bright orange backlight, NEMA 4X front panel, and shallow depth case with mounting brackets simplify installation in almost any environment. Simple programming via 4 front panel buttons is stored in non-volatile memory, and secured by means of a password. For hazardous locations, model DS1000X has FM approval and CSA certification. FEATURES 4-20 mA Input 5-Digit LCD, 0.6" (15.2 mm) High FM Type 4X, IP65 Front Shallow Depth Case, 3.2" Behind Panel 2V Drop (5.7V with Backlight) Loop-Powered Backlight Standard Custom Engineering Units & Bargraph Linear, Square Root, or Programmable Exponent Maximum & Minimum Display Operating Temperature -30 to 65°C (-22 to 149°F) Model DS1000X - Intrinsically Safe & Non-Incendive HART Protocol Transparent
Datasheet
Description
Loop-Powered Rate Meter, Analog Input DESCRIPTION With backlit 5-digit LED display, the panel mount meters DS1000 and DS1000X use a 4-20 mA analog input signal. Both the DS1000 for safe areas, and DS1000X for hazardous areas, feature custom engineering units and bar graph, as well as programmable exponent. The bright orange backlight, NEMA 4X front panel, and shallow depth case with mounting brackets simplify installation in almost any environment. Simple programming via 4 front panel buttons is stored in non-volatile memory, and secured by means of a password. For hazardous locations, model DS1000X has FM approval and CSA certification. FEATURES 4-20 mA Input 5-Digit LCD, 0.6" (15.2 mm) High FM Type 4X, IP65 Front Shallow Depth Case, 3.2" Behind Panel 2V Drop (5.7V with Backlight) Loop-Powered Backlight Standard Custom Engineering Units & Bargraph Linear, Square Root, or Programmable Exponent Maximum & Minimum Display Operating Temperature -30 to 65°C (-22 to 149°F) Model DS1000X - Intrinsically Safe & Non-Incendive HART Protocol Transparent
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop-Powered Rate Meter - DS1000 - Clark Solutions
Hudson, MA, USA
Loop-Powered Rate Meter
DS1000
Loop-Powered Rate Meter DS1000
Loop-Powered Rate Meter, Analog Input DESCRIPTION With backlit 5-digit LED display, the panel mount meters DS1000 and DS1000X use a 4-20 mA analog input signal. Both the DS1000 for safe areas, and DS1000X for hazardous areas, feature custom engineering units and bar graph, as well as programmable exponent. The bright orange backlight, NEMA 4X front panel, and shallow depth case with mounting brackets simplify installation in almost any environment. Simple programming via 4 front panel buttons is stored in non-volatile memory, and secured by means of a password. For hazardous locations, model DS1000X has FM approval and CSA certification. FEATURES 4-20 mA Input 5-Digit LCD, 0.6" (15.2 mm) High FM Type 4X, IP65 Front Shallow Depth Case, 3.2" Behind Panel 2V Drop (5.7V with Backlight) Loop-Powered Backlight Standard Custom Engineering Units & Bargraph Linear, Square Root, or Programmable Exponent Maximum & Minimum Display Operating Temperature -30 to 65°C (-22 to 149°F) Model DS1000X - Intrinsically Safe & Non-Incendive HART Protocol Transparent

Loop-Powered Rate Meter, Analog Input

DESCRIPTION

With backlit 5-digit LED display, the panel mount meters DS1000 and DS1000X use a 4-20 mA analog input signal. Both the DS1000 for safe areas, and DS1000X for hazardous areas, feature custom engineering units and bar graph, as well as programmable exponent. The bright orange backlight, NEMA 4X front panel, and shallow depth case with mounting brackets simplify installation in almost any environment. Simple programming via 4 front panel buttons is stored in non-volatile memory, and secured by means of a password. For hazardous locations, model DS1000X has FM approval and CSA certification.

FEATURES

  • 4-20 mA Input
  • 5-Digit LCD, 0.6" (15.2 mm) High
  • FM Type 4X, IP65 Front
  • Shallow Depth Case, 3.2" Behind Panel
  • 2V Drop (5.7V with Backlight)
  • Loop-Powered Backlight Standard
  • Custom Engineering Units & Bargraph
  • Linear, Square Root, or Programmable Exponent
  • Maximum & Minimum Display
  • Operating Temperature -30 to 65°C (-22 to 149°F)
  • Model DS1000X - Intrinsically Safe & Non-Incendive
  • HART Protocol Transparent
Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Flow Controllers
Product Number DS1000
Product Name Loop-Powered Rate Meter
Control PID
Features PLC; Rate Indication/ Control
Form Factor Chassis; Stand-Alone
Interface Digital Front Panel
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Flow Controller-SmartTrak 50 - Medium Flow -  - Sierra Instruments, Inc.
Specs
Control PID
Features Rate Indication/ Control
Form Factor Pipe Mounted
View Details
Solids and Powder Flow Detector - Flow Detect 2000 - BinMaster, Inc.
Specs
Control Limit
Media Solid
View Details
Advanced Flare Control Platform - flare.IQ - Panametrics
Specs
Control Nonlinear
Features PC-Based
Form Factor Rack
View Details
Cordis Electronic Flow Controller -  - Clippard
Specs
Control PID
Form Factor Chassis
Media Gas
View Details