Clark Solutions Loop-Powered Rate Meter DS2000

Description
Loop-Powered Rate/Totalizer, Analog Input DESCRIPTION With backlit 5-digit LED display, the panel mount meters DS2000 and DS2000X totalizers/rate meters use a 4-20 mA analog input signal. Both the DS2000 for safe areas, and DS2000X for hazardous areas, feature bar graph, open collector output, programmable exponent, and custom engineering units. The bright orange backlight, NEMA 4X front panel, and shallow depth case with mounting brackets simplify installation in almost any environment. Simple programming via 4 front panel buttons is stored in non-volatile memory, and secured by means of a password. The DS2000X with FM approval and CSA certification is suitable for hazardous locations. FEATURES 4-20 mA Input Programmable Alternating Rate/Total Display FM Type 4X, IP65 Front Overflow Feature Displays Total up to 8 Digits 5-Digit LCD, 0.6" (15.2 mm) High Custom Engineering Units & Bar graph Linear, Square Root, or Programmable Exponent Maximum & Minimum Display Operating Temperature -20 to 65°C (-4 to 149°F) Model DS2000X - Intrinsically Safe & Non-Incendive Open Collector Alarm or Pulse Output
Datasheet
Description
Loop-Powered Rate/Totalizer, Analog Input DESCRIPTION With backlit 5-digit LED display, the panel mount meters DS2000 and DS2000X totalizers/rate meters use a 4-20 mA analog input signal. Both the DS2000 for safe areas, and DS2000X for hazardous areas, feature bar graph, open collector output, programmable exponent, and custom engineering units. The bright orange backlight, NEMA 4X front panel, and shallow depth case with mounting brackets simplify installation in almost any environment. Simple programming via 4 front panel buttons is stored in non-volatile memory, and secured by means of a password. The DS2000X with FM approval and CSA certification is suitable for hazardous locations. FEATURES 4-20 mA Input Programmable Alternating Rate/Total Display FM Type 4X, IP65 Front Overflow Feature Displays Total up to 8 Digits 5-Digit LCD, 0.6" (15.2 mm) High Custom Engineering Units & Bar graph Linear, Square Root, or Programmable Exponent Maximum & Minimum Display Operating Temperature -20 to 65°C (-4 to 149°F) Model DS2000X - Intrinsically Safe & Non-Incendive Open Collector Alarm or Pulse Output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop-Powered Rate Meter - DS2000 - Clark Solutions
Hudson, MA, USA
Loop-Powered Rate Meter
DS2000
Loop-Powered Rate Meter DS2000
Loop-Powered Rate/Totalizer, Analog Input DESCRIPTION With backlit 5-digit LED display, the panel mount meters DS2000 and DS2000X totalizers/rate meters use a 4-20 mA analog input signal. Both the DS2000 for safe areas, and DS2000X for hazardous areas, feature bar graph, open collector output, programmable exponent, and custom engineering units. The bright orange backlight, NEMA 4X front panel, and shallow depth case with mounting brackets simplify installation in almost any environment. Simple programming via 4 front panel buttons is stored in non-volatile memory, and secured by means of a password. The DS2000X with FM approval and CSA certification is suitable for hazardous locations. FEATURES 4-20 mA Input Programmable Alternating Rate/Total Display FM Type 4X, IP65 Front Overflow Feature Displays Total up to 8 Digits 5-Digit LCD, 0.6" (15.2 mm) High Custom Engineering Units & Bar graph Linear, Square Root, or Programmable Exponent Maximum & Minimum Display Operating Temperature -20 to 65°C (-4 to 149°F) Model DS2000X - Intrinsically Safe & Non-Incendive Open Collector Alarm or Pulse Output

Loop-Powered Rate/Totalizer, Analog Input

DESCRIPTION

With backlit 5-digit LED display, the panel mount meters DS2000 and DS2000X totalizers/rate meters use a 4-20 mA analog input signal. Both the DS2000 for safe areas, and DS2000X for hazardous areas, feature bar graph, open collector output, programmable exponent, and custom engineering units. The bright orange backlight, NEMA 4X front panel, and shallow depth case with mounting brackets simplify installation in almost any environment. Simple programming via 4 front panel buttons is stored in non-volatile memory, and secured by means of a password. The DS2000X with FM approval and CSA certification is suitable for hazardous locations.

FEATURES

  • 4-20 mA Input
  • Programmable Alternating Rate/Total Display
  • FM Type 4X, IP65 Front
  • Overflow Feature Displays Total up to 8 Digits
  • 5-Digit LCD, 0.6" (15.2 mm) High
  • Custom Engineering Units & Bar graph
  • Linear, Square Root, or Programmable Exponent
  • Maximum & Minimum Display
  • Operating Temperature -20 to 65°C (-4 to 149°F)
  • Model DS2000X - Intrinsically Safe & Non-Incendive
  • Open Collector Alarm or Pulse Output
Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Flow Controllers
Product Number DS2000
Product Name Loop-Powered Rate Meter
Control PID
Features PLC; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis; Stand-Alone
Interface Digital Front Panel
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Cordis Electronic Flow Controller -  - Clippard
Specs
Control PID
Form Factor Chassis
Media Gas
View Details
Mass Flow Controllers-SmartTrak C100M -  - Sierra Instruments, Inc.
Specs
Control PID
Features Rate Indication/ Control
Form Factor Pipe Mounted
View Details
Solids and Powder Flow Detector - Flow Detect 2000 - BinMaster, Inc.
Specs
Control Limit
Media Solid
View Details
Advanced Flare Control Platform - flare.IQ - Panametrics
Specs
Control Nonlinear
Features PC-Based
Form Factor Rack
View Details