Western Analytical Products 0.5 µm Solvent Filter Assembly A-356

Description
"With A-701 PEEK Frit, Biocompatible"
Description
"With A-701 PEEK Frit, Biocompatible"

Suppliers

Company
Product
Description
Supplier Links
0.5 µm Solvent Filter Assembly - A-356 - Western Analytical Products
Wildomar, CA, USA
0.5 µm Solvent Filter Assembly
A-356
0.5 µm Solvent Filter Assembly A-356
"With A-701 PEEK Frit, Biocompatible"

"With A-701 PEEK Frit, Biocompatible"

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Laboratory Filters
Product Number A-356
Product Name 0.5 µm Solvent Filter Assembly
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Centrifuge
Configuration Filter and Housing
Sample Type Liquid
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Precolumn MicroFilter, 2µm for 1/16
Specs
Filter Type Pre-Filter
Pore Size 2 µm (0.0787 mils)
Pressure 4000 psi (2815 m H2O)
View Details
Low Temperature Filter Funnel - Z173355 - Sigma-Aldrich
Specs
Filter Type Filter Funnel
Sample Type Liquid
Sample Size 75 cc (4.58 cubic inches)
View Details