Western Analytical Products 0.5 µm Disposable Filters B-101

Description
" Excellent system Protection Ultra-Low hold-Up Volume 0.5 µm and 2 µm Porosity These disposable sample Filters are designed to remove particles from analytical hPLc samples. The polypropylene holder incorporates a 1/32 thick, 1/8 diameter stainless steel frit, which causes very little back pressure. To use, just attach one of these filters onto the end of any standard luer syringe, such as our B-310."
Description
" Excellent system Protection Ultra-Low hold-Up Volume 0.5 µm and 2 µm Porosity These disposable sample Filters are designed to remove particles from analytical hPLc samples. The polypropylene holder incorporates a 1/32 thick, 1/8 diameter stainless steel frit, which causes very little back pressure. To use, just attach one of these filters onto the end of any standard luer syringe, such as our B-310."

Suppliers

Company
Product
Description
Supplier Links
0.5 µm Disposable Filters - B-101 - Western Analytical Products
Wildomar, CA, USA
0.5 µm Disposable Filters
B-101
0.5 µm Disposable Filters B-101
" Excellent system Protection Ultra-Low hold-Up Volume 0.5 µm and 2 µm Porosity These disposable sample Filters are designed to remove particles from analytical hPLc samples. The polypropylene holder incorporates a 1/32 thick, 1/8 diameter stainless steel frit, which causes very little back pressure. To use, just attach one of these filters onto the end of any standard luer syringe, such as our B-310."

"

  • Excellent system Protection
  • Ultra-Low hold-Up Volume
  • 0.5 µm and 2 µm Porosity
    These disposable sample Filters are designed to remove particles
    from analytical hPLc samples. The polypropylene holder incorporates
    a 1/32 thick, 1/8 diameter stainless steel frit, which causes very little back pressure. To use, just attach one of these filters onto the end of any standard luer syringe, such as our B-310."
Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Laboratory Filters
Product Number B-101
Product Name 0.5 µm Disposable Filters
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Inlet Solvent Filter 20µm, for 3/16
Specs
Filter Type Pre-Filter
Pore Size 20 µm (0.7874 mils)
View Details
Filter Funnel w/ Drip-Tip - Z220140 - Sigma-Aldrich
Specs
Filter Type Filter Funnel w/ Drip-Tip
Sample Type Liquid
Sample Size 100 cc (6.1 cubic inches)
View Details