Western Analytical Products 2 µm Stainless Steel Frits A-332x

Description
"Natural Tefzel ring, 10-pk"
Description
"Natural Tefzel ring, 10-pk"

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
2 µm Stainless Steel Frits
A-332x
2 µm Stainless Steel Frits A-332x
"Natural Tefzel ring, 10-pk"

"Natural Tefzel ring, 10-pk"

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Laboratory Filters
Product Number A-332x
Product Name 2 µm Stainless Steel Frits
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 9
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
MediPure™ I.V. Filter - ITW41402 - ITW Medical
Specs
Filter Type IV Filter
Configuration Filter
Filter Medium Material Polyethersulfone; Hydrophilic Polyethersulfone Membrane
View Details
PEEK Frit 2µm .188
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 4.78 mm (0.1880 inch)
Thickness 1651 µm (65 mils)
View Details
Andrews Glass Company, Inc.
View Details