A-428X -- 0.5 ΜM PEEK FILTER END FITTINGS
Western Analytical Products
0.5 µm PEEK Filter End Fittings
A-428x
Description
"Black PEEK body, 10-pk"
Description
"Black PEEK body, 10-pk"
Suppliers
0.5 µm PEEK Filter End Fittings
A-428x
Supplier's Site
Technical Specifications
|
Product Category
|
Laboratory Filters |
|
Product Number
|
A-428x |
|
Product Name
|
0.5 µm PEEK Filter End Fittings |
|
Filter Type
|
Pre-Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Medium Material
Polyethersulfone
Features
Sterile
Filter Shape
Disc
View Details
Filter Type
Syringe (optional feature)
Configuration
Filter and Housing
Sample Type
Liquid
View Details
Configuration
Housing
Sample Type
Liquid
Filter Medium Material
Teflon (optional feature); Halar, Kylar, Others
View Details
Filter Type
Pre-Filter
Pore Size
0.5000 µm (0.0197 mils)
Pressure
10000 psi (7038 m H2O)
View Details