Western Analytical Products 10 µm Biocompatible Filter Assembly A-411

Description
With OC-803 Frit
Description
With OC-803 Frit

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
10 µm Biocompatible Filter Assembly
A-411
10 µm Biocompatible Filter Assembly A-411
With OC-803 Frit

With OC-803 Frit

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Laboratory Filters
Product Number A-411
Product Name 10 µm Biocompatible Filter Assembly
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

MCE Syringe Filter, 0.22μm, 13mm, Sterile - 229750 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Mixed cellulose ester (MCE)
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Solvent Filter UHMWPE, 10µm, for 1/8
Specs
Filter Type Pre-Filter
Filter Medium Material UHMWPE/Tefzel (ETFE)
Pore Size 10 µm (0.3937 mils)
View Details