Western Analytical Products 2 µm Solvent Filter Assembly A-355

Description
"With A-700 PEEK Frit, Biocompatible"
Description
"With A-700 PEEK Frit, Biocompatible"

Suppliers

Company
Product
Description
Supplier Links
2 µm Solvent Filter Assembly - A-355 - Western Analytical Products
Wildomar, CA, USA
2 µm Solvent Filter Assembly
A-355
2 µm Solvent Filter Assembly A-355
"With A-700 PEEK Frit, Biocompatible"

"With A-700 PEEK Frit, Biocompatible"

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Laboratory Filters
Product Number A-355
Product Name 2 µm Solvent Filter Assembly
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Syringe Filter, 0.45μm, 13mm, Sterile - 229758 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PTFE
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Inlet Solvent Filter 10µm, for 1/8
Specs
Filter Type Pre-Filter
Pore Size 10 µm (0.3937 mils)
View Details