A-446 -- 10 ΜM UHMWPE FILTER ASSEMBLY
Western Analytical Products
10 µm UHMWPE Filter Assembly
A-446
Description
For 1/8 OD tubing
-
Western Analytical Products
Description
For 1/8 OD tubing
Suppliers
10 µm UHMWPE Filter Assembly
A-446
Supplier's Site
Technical Specifications
|
Product Category
|
Laboratory Filters |
|
Product Number
|
A-446 |
|
Product Name
|
10 µm UHMWPE Filter Assembly |
|
Filter Type
|
Pre-Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Syringe
Configuration
Filter and Housing
Filter Medium Material
Nylon
View Details
Filter Type
Syringe (optional feature)
Configuration
Filter and Housing
Sample Type
Liquid
View Details
Configuration
Housing
Sample Type
Liquid
Filter Medium Material
Teflon (optional feature); Halar, Kylar, Others
View Details
Filter Type
Pre-Filter
Pore Size
10 µm (0.3937 mils)
Pressure
7500 psi (5278 m H2O)
View Details