A-225A -- PREPARATIVE HPLC SYSTEMS 20 ΜM INLET SOLVENT FILTER
Western Analytical Products
Preparative HPLC Systems 20 µm Inlet Solvent Filter
A-225A
Description
For 1/8 OD tubing
-
Western Analytical Products
Description
For 1/8 OD tubing
Suppliers
Preparative HPLC Systems 20 µm Inlet Solvent Filter
A-225A
Supplier's Site
Technical Specifications
|
Product Category
|
Laboratory Filters |
|
Product Number
|
A-225A |
|
Product Name
|
Preparative HPLC Systems 20 µm Inlet Solvent Filter |
|
Filter Type
|
Pre-Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Sartorius Lab Instruments GmbH & Co. KG
Filter Type
Membrane
Configuration
Filter
Sample Type
Liquid
View Details
Filter Type
Syringe (optional feature)
Configuration
Filter and Housing
Sample Type
Liquid
View Details
Filter Type
Pre-Filter
Pore Size
0.5000 µm (0.0197 mils)
Pressure
4000 psi (2815 m H2O)
View Details
Filter Type
Filter Funnel w/ Drip-Tip
Sample Type
Liquid
Sample Size
100 cc (6.1 cubic inches)
View Details