Western Analytical Products Preparative HPLC Systems 10 µm Inlet Solvent Filter A-226A

Description
For 5/16 OD tubing
Description
For 5/16 OD tubing

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
Preparative HPLC Systems 10 µm Inlet Solvent Filter
A-226A
Preparative HPLC Systems 10 µm Inlet Solvent Filter A-226A
For 5/16 OD tubing

For 5/16 OD tubing

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Laboratory Filters
Product Number A-226A
Product Name Preparative HPLC Systems 10 µm Inlet Solvent Filter
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Filtertek Inline Filter - ITW41399 - ITW Medical
Specs
Filter Type Inline Filter
Configuration Filter
Filter Medium Material PTFE; Hydrophobic e-PTFE Membrane
View Details
Precolumn MicroFilter, 2µm for 1/16
Specs
Filter Type Pre-Filter
Pore Size 2 µm (0.0787 mils)
Pressure 4000 psi (2815 m H2O)
View Details
Andrews Glass Company, Inc.
View Details